BRIM Electronics, Inc. Aircraft Hook-up Wire 1505 / 1506

Description
TYPE 1: Stranded tinned copper conductor, clear Nylon jacket over PVC insulation. TYPE 2: 22AWG to 12 AWG--Stranded tinned copper conductor, PVC insulation, White glass braid, clear Nylon jacket overall. 10 AWG & larger--Stranded tinned copper conductor, White PVC insulation, White glass braid, Nylon lacquered Nylon braid or clear nylon jacket overall. STD. Color: White. Meets MIL-W-5086 Ty.1 & Ty. 2 OPER. TEMP.: -55°C to +105°C. Other colors available to order. RoHS compliant. STD. P-U: 100',1000'
Request a Quote
Description
TYPE 1: Stranded tinned copper conductor, clear Nylon jacket over PVC insulation. TYPE 2: 22AWG to 12 AWG--Stranded tinned copper conductor, PVC insulation, White glass braid, clear Nylon jacket overall. 10 AWG & larger--Stranded tinned copper conductor, White PVC insulation, White glass braid, Nylon lacquered Nylon braid or clear nylon jacket overall. STD. Color: White. Meets MIL-W-5086 Ty.1 & Ty. 2 OPER. TEMP.: -55°C to +105°C. Other colors available to order. RoHS compliant. STD. P-U: 100',1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aircraft Hook-up Wire - 1505 / 1506 - BRIM Electronics, Inc.
Lodi, NJ, United States
Aircraft Hook-up Wire
1505 / 1506
Aircraft Hook-up Wire 1505 / 1506
TYPE 1: Stranded tinned copper conductor, clear Nylon jacket over PVC insulation. TYPE 2: 22AWG to 12 AWG--Stranded tinned copper conductor, PVC insulation, White glass braid, clear Nylon jacket overall. 10 AWG & larger--Stranded tinned copper conductor, White PVC insulation, White glass braid, Nylon lacquered Nylon braid or clear nylon jacket overall. STD. Color: White. Meets MIL-W-5086 Ty.1 & Ty. 2 OPER. TEMP.: -55°C to +105°C. Other colors available to order. RoHS compliant. STD. P-U: 100',1000'

TYPE 1: Stranded tinned copper conductor, clear Nylon jacket over PVC insulation. TYPE 2: 22AWG to 12 AWG--Stranded tinned copper conductor, PVC insulation, White glass braid, clear Nylon jacket overall. 10 AWG & larger--Stranded tinned copper conductor, White PVC insulation, White glass braid, Nylon lacquered Nylon braid or clear nylon jacket overall. STD. Color: White. Meets MIL-W-5086 Ty.1 & Ty. 2 OPER. TEMP.: -55°C to +105°C. Other colors available to order. RoHS compliant. STD. P-U: 100',1000'

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1505 / 1506
Product Name Aircraft Hook-up Wire
Approvals MIL-W-5086 Ty.1 & Ty. 2, RoHS; MIL-W-5086B Type 3 & MIL-C-7078 Types 1, 2 & 3 Are Available To Order
Unlock Full Specs
to access all available technical data

Similar Products

Rulan Insulated Hi-voltage Lead Wire, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 40000 volts
Nominal Diameter 0.2500 to 0.2930 inch (6.35 to 7.44 mm)
View Details
Brimflyx™ Ultra-flexible Lead Wire - 1250 / 1251 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
View Details
Miniature Zip Cord - 1528 / 1529 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 30 volts
Rated Temperature 80 C (176 F)
View Details
High Temperature Lead Wire, Shielded - 2103 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Nominal Diameter 0.0860 to 0.1040 inch (2.18 to 2.64 mm)
Rated Temperature 1093 C (2000 F)
View Details