BRIM Electronics, Inc. Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG 1635

Description
Conductors in each pair are composed of 22 AWG (1) TC, .013" PVC insulation, each pair twisted with a 24(1) TC drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. Color coded. 100% shielding coverage. Suitable for audio, pulse, data, and RF applications requiring superior circuit isolation. OPER. VOLT.: 300V UL OPER. TEMP.: -20°C to +80°C. Nom. Capacitance between conductors: 43pF/ft. Nom. Capacitance between one conductor and remaining conductor connected to shield 82pF/ft. conductor to shield. See color code for paired cables. STD. P-U: 500’, 1000’
Request a Quote
Description
Conductors in each pair are composed of 22 AWG (1) TC, .013" PVC insulation, each pair twisted with a 24(1) TC drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. Color coded. 100% shielding coverage. Suitable for audio, pulse, data, and RF applications requiring superior circuit isolation. OPER. VOLT.: 300V UL OPER. TEMP.: -20°C to +80°C. Nom. Capacitance between conductors: 43pF/ft. Nom. Capacitance between one conductor and remaining conductor connected to shield 82pF/ft. conductor to shield. See color code for paired cables. STD. P-U: 500’, 1000’
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG - 1635 - BRIM Electronics, Inc.
Lodi, NJ, United States
Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG
1635
Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG 1635
Conductors in each pair are composed of 22 AWG (1) TC, .013" PVC insulation, each pair twisted with a 24(1) TC drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. Color coded. 100% shielding coverage. Suitable for audio, pulse, data, and RF applications requiring superior circuit isolation. OPER. VOLT.: 300V UL OPER. TEMP.: -20°C to +80°C. Nom. Capacitance between conductors: 43pF/ft. Nom. Capacitance between one conductor and remaining conductor connected to shield 82pF/ft. conductor to shield. See color code for paired cables. STD. P-U: 500’, 1000’

Conductors in each pair are composed of 22 AWG (1) TC, .013" PVC insulation, each pair twisted with a 24(1) TC drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. Color coded. 100% shielding coverage. Suitable for audio, pulse, data, and RF applications requiring superior circuit isolation. OPER. VOLT.: 300V UL OPER. TEMP.: -20°C to +80°C.
Nom. Capacitance between conductors: 43pF/ft. Nom. Capacitance between one conductor and remaining conductor connected to shield 82pF/ft. conductor to shield. See color code for paired cables. STD. P-U: 500’, 1000’

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1635
Product Name Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG
Rated Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Silicone Rubber, Lead Wire - 1808 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 20000 to 40000 volts
Nominal Diameter 0.1210 to 0.3250 inch (3.07 to 8.25 mm)
View Details
Lead Wire, UL 1213 - 1735 / 1736 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Nominal Diameter 0.0290 to 0.0550 inch (0.7366 to 1.4 mm)
Rated Temperature 105 C (221 F)
View Details
X-high™ High Temperature Lead Wires, Shielded - 2105 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1770 to 0.1920 inch (4.5 to 4.88 mm)
View Details
Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details