BRIM Electronics, Inc. Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG 1632

Description
Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polyethylene, or 18 AWG 16/30 T.C., .016" Polyethylene, each pair twisted with a 24(7) or 20(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. 100% shielding coverage. Color coded. Suitable for audio, pulse, data, and RF applications requiring superior circuit isolation. OPER. VOLT.: 300V. OPER. TEMP.: -20°C to +80°C. Nom. Capacitance between conductors connected to shield: 25pF/ft. Nom. Capacitance between one conductor & remaining conductor connected to shield: 45pF/ft. See color code for paired cables. STD. P-U: 500’, 1000’
Request a Quote
Description
Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polyethylene, or 18 AWG 16/30 T.C., .016" Polyethylene, each pair twisted with a 24(7) or 20(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. 100% shielding coverage. Color coded. Suitable for audio, pulse, data, and RF applications requiring superior circuit isolation. OPER. VOLT.: 300V. OPER. TEMP.: -20°C to +80°C. Nom. Capacitance between conductors connected to shield: 25pF/ft. Nom. Capacitance between one conductor & remaining conductor connected to shield: 45pF/ft. See color code for paired cables. STD. P-U: 500’, 1000’
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG - 1632 - BRIM Electronics, Inc.
Lodi, NJ, United States
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG
1632
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG 1632
Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polyethylene, or 18 AWG 16/30 T.C., .016" Polyethylene, each pair twisted with a 24(7) or 20(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. 100% shielding coverage. Color coded. Suitable for audio, pulse, data, and RF applications requiring superior circuit isolation. OPER. VOLT.: 300V. OPER. TEMP.: -20°C to +80°C. Nom. Capacitance between conductors connected to shield: 25pF/ft. Nom. Capacitance between one conductor & remaining conductor connected to shield: 45pF/ft. See color code for paired cables. STD. P-U: 500’, 1000’

Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polyethylene, or 18 AWG 16/30 T.C., .016" Polyethylene, each pair twisted with a 24(7) or 20(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. 100% shielding coverage. Color coded. Suitable for audio, pulse, data, and RF applications requiring superior circuit isolation. OPER. VOLT.: 300V. OPER. TEMP.: -20°C to +80°C. Nom. Capacitance between conductors connected to shield: 25pF/ft. Nom.
Capacitance between one conductor & remaining conductor connected to shield: 45pF/ft.
See color code for paired cables. STD. P-U: 500’, 1000’

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1632
Product Name Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG
Approvals UL Listing Mark; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details
X-high™ High Temperature Lead Wires, Unshielded - 2104 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1050 to 0.1200 inch (2.67 to 3.05 mm)
View Details
Lead Wire, MIL-W-16878/2 Type C, Uncovered - 1410 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details