BRIM Electronics, Inc. Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield,18AWG 1630

Description
Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polyethylene, or 18 AWG 16/30 T.C., .016" Polyethylene, each pair twisted with a 24(7) or 20(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. 100% shielding coverage. Color coded. Suitable for audio, pulse, data, and RF applications requiring superior circuit isolation. OPER. VOLT.: 300V. OPER. TEMP.: -20°C to +80°C. Nom. Capacitance between conductors connected to shield: 25pF/ft. Nom. Capacitance between one conductor & remaining conductor connected to shield: 45pF/ft. See color code for paired cables. STD. P-U: 500’, 1000’
Request a Quote
Description
Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polyethylene, or 18 AWG 16/30 T.C., .016" Polyethylene, each pair twisted with a 24(7) or 20(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. 100% shielding coverage. Color coded. Suitable for audio, pulse, data, and RF applications requiring superior circuit isolation. OPER. VOLT.: 300V. OPER. TEMP.: -20°C to +80°C. Nom. Capacitance between conductors connected to shield: 25pF/ft. Nom. Capacitance between one conductor & remaining conductor connected to shield: 45pF/ft. See color code for paired cables. STD. P-U: 500’, 1000’
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield,18AWG - 1630 - BRIM Electronics, Inc.
Lodi, NJ, United States
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield,18AWG
1630
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield,18AWG 1630
Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polyethylene, or 18 AWG 16/30 T.C., .016" Polyethylene, each pair twisted with a 24(7) or 20(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. 100% shielding coverage. Color coded. Suitable for audio, pulse, data, and RF applications requiring superior circuit isolation. OPER. VOLT.: 300V. OPER. TEMP.: -20°C to +80°C. Nom. Capacitance between conductors connected to shield: 25pF/ft. Nom. Capacitance between one conductor & remaining conductor connected to shield: 45pF/ft. See color code for paired cables. STD. P-U: 500’, 1000’

Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polyethylene, or 18 AWG 16/30 T.C., .016" Polyethylene, each pair twisted with a 24(7) or 20(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. 100% shielding coverage. Color coded. Suitable for audio, pulse, data, and RF applications requiring superior circuit isolation. OPER. VOLT.: 300V. OPER. TEMP.: -20°C to +80°C. Nom. Capacitance between conductors connected to shield: 25pF/ft. Nom.
Capacitance between one conductor & remaining conductor connected to shield: 45pF/ft.
See color code for paired cables. STD. P-U: 500’, 1000’

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1630
Product Name Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield,18AWG
Approvals UL Listing Mark; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rulan Insulated Hi-voltage Lead Wire, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 40000 volts
Nominal Diameter 0.2500 to 0.2930 inch (6.35 to 7.44 mm)
View Details
Hook-up Wire, MIL-W-76C Type HW-C, Uncovered - 1415 / 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4300 inch (2.16 to 10.92 mm)
View Details
Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1420N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0630 to 0.1680 inch (1.6 to 4.27 mm)
View Details