BRIM Electronics, Inc. PVC Insulated Kinkless Test Lead Wire 1870

Description
Stranded tinned copper conductor, .032" soft, smooth, shiny very flexible PVC insulation. Suitable as a test lead wire, power, grounding, or portable lead wire. The special soft formulation vinyl gives maximum flexibility, plus high & low temperature capability, with a high voltage rating. Resistant to oils and gasoline. has excellent abrasion resistance. Kinkless. OPER. VOLT.: 5000 Volts. OPER. TEMP.:-55°C to +105°C. STD. P-U: 100,1000'
Request a Quote
Description
Stranded tinned copper conductor, .032" soft, smooth, shiny very flexible PVC insulation. Suitable as a test lead wire, power, grounding, or portable lead wire. The special soft formulation vinyl gives maximum flexibility, plus high & low temperature capability, with a high voltage rating. Resistant to oils and gasoline. has excellent abrasion resistance. Kinkless. OPER. VOLT.: 5000 Volts. OPER. TEMP.:-55°C to +105°C. STD. P-U: 100,1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PVC Insulated Kinkless Test Lead Wire - 1870 - BRIM Electronics, Inc.
Lodi, NJ, United States
PVC Insulated Kinkless Test Lead Wire
1870
PVC Insulated Kinkless Test Lead Wire 1870
Stranded tinned copper conductor, .032" soft, smooth, shiny very flexible PVC insulation. Suitable as a test lead wire, power, grounding, or portable lead wire. The special soft formulation vinyl gives maximum flexibility, plus high & low temperature capability, with a high voltage rating. Resistant to oils and gasoline. has excellent abrasion resistance. Kinkless. OPER. VOLT.: 5000 Volts. OPER. TEMP.:-55°C to +105°C. STD. P-U: 100,1000'

Stranded tinned copper conductor, .032" soft, smooth, shiny very flexible PVC insulation. Suitable as a test lead wire, power, grounding, or portable lead wire. The special soft formulation vinyl gives maximum flexibility, plus high & low temperature capability, with a high voltage rating. Resistant to oils and gasoline. has excellent abrasion resistance. Kinkless. OPER. VOLT.: 5000 Volts. OPER. TEMP.:-55°C to +105°C. STD. P-U: 100,1000'

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1870
Product Name PVC Insulated Kinkless Test Lead Wire
Rated Voltage 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Cable, Shielded, Clear PVC Jacket - 1618 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.1280 inch (2.87 to 3.25 mm)
View Details
Lead Wire, MIL-W-16878/19 Type DN, Nylon Jacket - 1415N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/19, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0910 to 0.3740 inch (2.31 to 9.5 mm)
View Details
Miniature Zip Cord - 1528 / 1529 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 30 volts
Rated Temperature 80 C (176 F)
View Details
Lead Wire, MIL-W-16878/17 Type BN, Nylon Jacket - 1405N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/17, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0320 to 0.0999 inch (0.8128 to 2.54 mm)
View Details