BRIM Electronics, Inc. PTFE Wire, UL 1180 1740

Description
19 strands Silver plated copper conductor, .016" PTFE insulation. Run to UL Style 1180. Oper. temp.: 200°C. Oper. Volt.: 300V. Standard colors: Black,Brown,Blue,Gra y,Green,Orange,Red,V iolet,White,Yellow.
Request a Quote
Description
19 strands Silver plated copper conductor, .016" PTFE insulation. Run to UL Style 1180. Oper. temp.: 200°C. Oper. Volt.: 300V. Standard colors: Black,Brown,Blue,Gra y,Green,Orange,Red,V iolet,White,Yellow.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTFE Wire, UL 1180 - 1740 - BRIM Electronics, Inc.
Lodi, NJ, United States
PTFE Wire, UL 1180
1740
PTFE Wire, UL 1180 1740
19 strands Silver plated copper conductor, .016" PTFE insulation. Run to UL Style 1180. Oper. temp.: 200°C. Oper. Volt.: 300V. Standard colors: Black,Brown,Blue,Gra y,Green,Orange,Red,V iolet,White,Yellow.

19 strands Silver plated copper conductor, .016" PTFE insulation. Run to UL Style 1180. Oper. temp.: 200°C. Oper. Volt.: 300V. Standard colors: Black,Brown,Blue,Gray,Green,Orange,Red,Violet,White,Yellow.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1740
Product Name PTFE Wire, UL 1180
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0530 to 0.0880 inch (1.35 to 2.24 mm)
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rulan Insulated Hi-voltage Lead Wire, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 40000 volts
Nominal Diameter 0.2500 to 0.2930 inch (6.35 to 7.44 mm)
View Details
Miniature Shielded Control and Instrumentation Cable - 1202 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D TYPE B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1150 to 0.3010 inch (2.92 to 7.65 mm)
View Details
Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket - 1410N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details
High Voltage Silicone Rubber, Lead Wire - 1808 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 20000 to 40000 volts
Nominal Diameter 0.1210 to 0.3250 inch (3.07 to 8.25 mm)
View Details