BRIM Electronics, Inc. X-high™ High Temperature Lead Wires, Unshielded 2104

Description
Unshielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, PTFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F up to +1900°F intermittently. Oper. Voltage: 600V. Shielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, PTFE impregnated Fiberglass braid, 27% Nickel plated copper shielded braid, a second PTFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F up to 2500°F internittently. Oper. Voltage: 600V. Suitable for kilns, ovens, aircraft, heaters, furnaces, missile lead wiring. Std. P-U: 500’,1000’
Request a Quote
Description
Unshielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, PTFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F up to +1900°F intermittently. Oper. Voltage: 600V. Shielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, PTFE impregnated Fiberglass braid, 27% Nickel plated copper shielded braid, a second PTFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F up to 2500°F internittently. Oper. Voltage: 600V. Suitable for kilns, ovens, aircraft, heaters, furnaces, missile lead wiring. Std. P-U: 500’,1000’
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
X-high™ High Temperature Lead Wires, Unshielded - 2104 - BRIM Electronics, Inc.
Lodi, NJ, United States
X-high™ High Temperature Lead Wires, Unshielded
2104
X-high™ High Temperature Lead Wires, Unshielded 2104
Unshielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, PTFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F up to +1900°F intermittently. Oper. Voltage: 600V. Shielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, PTFE impregnated Fiberglass braid, 27% Nickel plated copper shielded braid, a second PTFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F up to 2500°F internittently. Oper. Voltage: 600V. Suitable for kilns, ovens, aircraft, heaters, furnaces, missile lead wiring. Std. P-U: 500’,1000’

Unshielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap,
PTFE impregnated Fiberglass braided jacket overall.
OPER. TEMP.: -320°F up to +1900°F intermittently. Oper. Voltage: 600V.

Shielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, PTFE
impregnated Fiberglass braid, 27% Nickel plated copper shielded braid, a second
PTFE impregnated Fiberglass braided jacket overall.
OPER. TEMP.: -320°F up to 2500°F internittently. Oper. Voltage: 600V.

Suitable for kilns, ovens, aircraft, heaters, furnaces, missile lead wiring. Std. P-U: 500’,1000’

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 2104
Product Name X-high™ High Temperature Lead Wires, Unshielded
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1050 to 0.1200 inch (2.67 to 3.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Test Lead Wire - 114T / 115T - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.6250 inch (15.87 mm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Silicone Rubber Lead Wire - 1805 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1300 to 0.3200 inch (3.3 to 8.13 mm)
View Details
Hook-up Wire, HW-C Uncovered - 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4600 inch (2.16 to 11.68 mm)
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield,18AWG - 1630 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.3750 to 0.9950 inch (9.52 to 25.27 mm)
View Details