BRIM Electronics, Inc. Miniature Zip Cord 1528 / 1529

Description
2 conductors of 28 AWG stranded tinned copper, insulated with 80°C PVC, extruded into a parallel or miniature zip cord. Polarity identification on one conductor. OPER.VOLT.: external -- 30V, internal -- 300V. STD. COLORS: White, Black.
Request a Quote
Description
2 conductors of 28 AWG stranded tinned copper, insulated with 80°C PVC, extruded into a parallel or miniature zip cord. Polarity identification on one conductor. OPER.VOLT.: external -- 30V, internal -- 300V. STD. COLORS: White, Black.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miniature Zip Cord - 1528 / 1529 - BRIM Electronics, Inc.
Lodi, NJ, United States
Miniature Zip Cord
1528 / 1529
Miniature Zip Cord 1528 / 1529
2 conductors of 28 AWG stranded tinned copper, insulated with 80°C PVC, extruded into a parallel or miniature zip cord. Polarity identification on one conductor. OPER.VOLT.: external -- 30V, internal -- 300V. STD. COLORS: White, Black.

2 conductors of 28 AWG stranded tinned copper, insulated with 80°C PVC, extruded into a parallel or miniature zip cord. Polarity identification on one conductor.

OPER.VOLT.: external -- 30V, internal -- 300V. STD. COLORS: White, Black.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1528 / 1529
Product Name Miniature Zip Cord
Approvals RoHS
Rated Voltage 30 volts
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details
Retractile Test Lead Wire - 114T / 115T - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.6250 inch (15.87 mm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Lead Wire, MIL-W-16878/17 Type BN, Nylon Jacket - 1405N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/17, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0320 to 0.0999 inch (0.8128 to 2.54 mm)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket - 1442 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0950 to 0.1670 inch (2.41 to 4.24 mm)
View Details