BRIM Electronics, Inc. Rulan Insulated Hi-voltage Lead Wire, Shielded 1865

Description
Stranded tinned copper conductor, insulated with Rulan--a flame retarding Polyethylene, with or without an overall braided tinned copper shield. Flame retardent hi-voltage cable, used as a hi-voltage lead-in wire for electronic equipment to reduce RF radiation. Suitable for up to 105°C if under it's breakdown voltage rating. Std.Color: White. STD. P-U: 100',1000'
Request a Quote
Description
Stranded tinned copper conductor, insulated with Rulan--a flame retarding Polyethylene, with or without an overall braided tinned copper shield. Flame retardent hi-voltage cable, used as a hi-voltage lead-in wire for electronic equipment to reduce RF radiation. Suitable for up to 105°C if under it's breakdown voltage rating. Std.Color: White. STD. P-U: 100',1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rulan Insulated Hi-voltage Lead Wire, Shielded - 1865 - BRIM Electronics, Inc.
Lodi, NJ, United States
Rulan Insulated Hi-voltage Lead Wire, Shielded
1865
Rulan Insulated Hi-voltage Lead Wire, Shielded 1865
Stranded tinned copper conductor, insulated with Rulan--a flame retarding Polyethylene, with or without an overall braided tinned copper shield. Flame retardent hi-voltage cable, used as a hi-voltage lead-in wire for electronic equipment to reduce RF radiation. Suitable for up to 105°C if under it's breakdown voltage rating. Std.Color: White. STD. P-U: 100',1000'

Stranded tinned copper conductor, insulated with Rulan--a flame retarding Polyethylene, with or without an overall braided tinned copper shield. Flame retardent hi-voltage cable, used as a hi-voltage lead-in wire for electronic equipment to reduce RF radiation. Suitable for up to 105°C if under it's breakdown voltage rating. Std.Color: White. STD. P-U: 100',1000'

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1865
Product Name Rulan Insulated Hi-voltage Lead Wire, Shielded
Approvals UL Listing Mark
Rated Voltage 40000 volts
Nominal Diameter 0.2500 to 0.2930 inch (6.35 to 7.44 mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aircraft Hook-up Wire - 1505 / 1506 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-5086 Ty.1 & Ty. 2, RoHS; MIL-W-5086B Type 3 & MIL-C-7078 Types 1, 2 & 3 Are Available To Order
Nominal Diameter 0.1250 to 0.3550 inch (3.17 to 9.02 mm)
Wire Insulation Polyvinyl Chloride
View Details
Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket - 1410N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details
Brimcrom™ Micro-miniature PTFE Hook-up Wire - 1729 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0086 to 0.0188 inch (0.2184 to 0.4775 mm)
View Details
Plastic General All-purpose Cordage - 1830 / 1831 / 1832 / 1833 / 1834 / 1835 / 1836 / 1837 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 to 600 volts
Nominal Diameter 0.2370 to 0.7130 inch (6.02 to 18.11 mm)
View Details