BRIM Electronics, Inc. Brimflyx™ Ultra-flexible Lead Wire 1250 / 1251

Description
Very flexible soft bare copper stranded conductor, insulated with a special flexible PVC formulation to minimize kinking and allow for ultra-low bending torque. Designed for use where wires encounter continuous flexing, such as in data processing equipment, mercury thermostats, magnetic drums, and rotating servo platforms. OPER. TEMP.: -40°C to +80°C. STD.COLORS: WHITE, BLACK, RED, GREEN STD. P-U: 1000'
Request a Quote
Description
Very flexible soft bare copper stranded conductor, insulated with a special flexible PVC formulation to minimize kinking and allow for ultra-low bending torque. Designed for use where wires encounter continuous flexing, such as in data processing equipment, mercury thermostats, magnetic drums, and rotating servo platforms. OPER. TEMP.: -40°C to +80°C. STD.COLORS: WHITE, BLACK, RED, GREEN STD. P-U: 1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brimflyx™ Ultra-flexible Lead Wire - 1250 / 1251 - BRIM Electronics, Inc.
Lodi, NJ, United States
Brimflyx™ Ultra-flexible Lead Wire
1250 / 1251
Brimflyx™ Ultra-flexible Lead Wire 1250 / 1251
Very flexible soft bare copper stranded conductor, insulated with a special flexible PVC formulation to minimize kinking and allow for ultra-low bending torque. Designed for use where wires encounter continuous flexing, such as in data processing equipment, mercury thermostats, magnetic drums, and rotating servo platforms. OPER. TEMP.: -40°C to +80°C. STD.COLORS: WHITE, BLACK, RED, GREEN STD. P-U: 1000'

Very flexible soft bare copper stranded conductor, insulated with a special flexible PVC formulation to minimize kinking and allow for ultra-low bending torque. Designed for use where wires encounter continuous flexing, such as in data processing equipment, mercury thermostats, magnetic drums, and rotating servo platforms. OPER. TEMP.: -40°C to +80°C. STD.COLORS: WHITE, BLACK, RED, GREEN STD. P-U: 1000'

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1250 / 1251
Product Name Brimflyx™ Ultra-flexible Lead Wire
Approvals RoHS
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Lead Wire, MIL-W-16878 -- TYPE C, PVC Jacket - 1440 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0990 to 0.1660 inch (2.51 to 4.22 mm)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket - 1442 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0950 to 0.1670 inch (2.41 to 4.24 mm)
View Details
Hook-up Wire, MIL-W-76C Type HW-C, Uncovered - 1415 / 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4300 inch (2.16 to 10.92 mm)
View Details
Insulated Silicone Bronze Aerial Wire - 1321 - BRIM Electronics, Inc.
Specs
Nominal Diameter 0.1200 inch (3.05 mm)
Rated Temperature 105 C (221 F)
Wire Conductor Silicone Bronze
View Details