BRIM Electronics, Inc. Business Machine Lead Wire 1480

Description
7str. or 19str. tinned copper, .009" semi-rigid PVC insulation that is flame (UL VW-1), fungus, alkali, oil, acid, solvent & moisture resistant. Suitable for business machines and electronic components. OPER. VOLT.: 300V OPER.TEMP: -10°C to +80°C STD. Colors: Black, Blue, Brown, Gray, Green, Orange, Red, Violet, White, Yellow.
Request a Quote
Description
7str. or 19str. tinned copper, .009" semi-rigid PVC insulation that is flame (UL VW-1), fungus, alkali, oil, acid, solvent & moisture resistant. Suitable for business machines and electronic components. OPER. VOLT.: 300V OPER.TEMP: -10°C to +80°C STD. Colors: Black, Blue, Brown, Gray, Green, Orange, Red, Violet, White, Yellow.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Business Machine Lead Wire - 1480 - BRIM Electronics, Inc.
Lodi, NJ, United States
Business Machine Lead Wire
1480
Business Machine Lead Wire 1480
7str. or 19str. tinned copper, .009" semi-rigid PVC insulation that is flame (UL VW-1), fungus, alkali, oil, acid, solvent & moisture resistant. Suitable for business machines and electronic components. OPER. VOLT.: 300V OPER.TEMP: -10°C to +80°C STD. Colors: Black, Blue, Brown, Gray, Green, Orange, Red, Violet, White, Yellow.

7str. or 19str. tinned copper, .009" semi-rigid PVC insulation that is flame (UL VW-1), fungus, alkali, oil, acid, solvent & moisture resistant. Suitable for business machines and electronic components. OPER. VOLT.: 300V OPER.TEMP: -10°C to +80°C

STD. Colors: Black, Blue, Brown, Gray, Green, Orange, Red, Violet, White, Yellow.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1480
Product Name Business Machine Lead Wire
Approvals UL 1061, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0350 to 0.0750 inch (0.8890 to 1.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket - 1420B - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1440 inch (1.9 to 3.66 mm)
View Details
Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details
Lead Wire, MIL-W-16878/5 Type EE - 1715 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/5, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0160 to 0.3550 inch (0.4064 to 9.02 mm)
View Details
Lead Wire, MIL-W-16878/3 Type D, Uncovered - 1415 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/3, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0830 to 0.4250 inch (2.11 to 10.79 mm)
View Details