BRIM Electronics, Inc. Miniature Shielded Control and Instrumentation Cable 1202

Description
tranded tinned copper conductors, Type B 105°C .010" wall PVC, cabled, mylar binder, braided tinned copper shield, 90% min. coverage, 105°C gray PVC jacket overall. All material pass UL VW-1 test. PVC is resistant to acid, fungus, oils, moisture, solvents flame. Used as an interconnecting cable for electronic equipment, control & instrumentation cable telemetry and remote control cable for sensitive recording instruments. OPER. VOLT.: 600 Volts. OPER. TEMP.: -55°C to +105°C. STD. P-U: 500', 1000' COLOR CODE: 1-White, 2-Black, 3-Red, 4-Green, 5-Orange, 6-Lt.Blue, 7-Wh/Black, 8-Red/Black, 9-Green/Blk, 10-Orange/Blk, 11-Blue/Blk, 12-Black/Wh, 13-Red/Wh, 14-Green/Wh, 15-Blue/Wh, 16-Black/Red, 17-White/Red, 18-Orange/Red, 19-Blue/Red, 20-Red/Green, 21-Org./Green, 22-Blk/Wh/Red, 23-Wh/Blk/Red, 24-Red/Blk/Wh, 25-Grn/Blk/Wh, 27-Blu/Blk/Wh, 28-Blk/Red/Grn, 29-Wh/Red/Grn, 30-Red/Blk/Grn RoHS compliant constructions are available to order.
Request a Quote
Description
tranded tinned copper conductors, Type B 105°C .010" wall PVC, cabled, mylar binder, braided tinned copper shield, 90% min. coverage, 105°C gray PVC jacket overall. All material pass UL VW-1 test. PVC is resistant to acid, fungus, oils, moisture, solvents flame. Used as an interconnecting cable for electronic equipment, control & instrumentation cable telemetry and remote control cable for sensitive recording instruments. OPER. VOLT.: 600 Volts. OPER. TEMP.: -55°C to +105°C. STD. P-U: 500', 1000' COLOR CODE: 1-White, 2-Black, 3-Red, 4-Green, 5-Orange, 6-Lt.Blue, 7-Wh/Black, 8-Red/Black, 9-Green/Blk, 10-Orange/Blk, 11-Blue/Blk, 12-Black/Wh, 13-Red/Wh, 14-Green/Wh, 15-Blue/Wh, 16-Black/Red, 17-White/Red, 18-Orange/Red, 19-Blue/Red, 20-Red/Green, 21-Org./Green, 22-Blk/Wh/Red, 23-Wh/Blk/Red, 24-Red/Blk/Wh, 25-Grn/Blk/Wh, 27-Blu/Blk/Wh, 28-Blk/Red/Grn, 29-Wh/Red/Grn, 30-Red/Blk/Grn RoHS compliant constructions are available to order.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miniature Shielded Control and Instrumentation Cable - 1202 - BRIM Electronics, Inc.
Lodi, NJ, United States
Miniature Shielded Control and Instrumentation Cable
1202
Miniature Shielded Control and Instrumentation Cable 1202
tranded tinned copper conductors, Type B 105°C .010" wall PVC, cabled, mylar binder, braided tinned copper shield, 90% min. coverage, 105°C gray PVC jacket overall. All material pass UL VW-1 test. PVC is resistant to acid, fungus, oils, moisture, solvents flame. Used as an interconnecting cable for electronic equipment, control & instrumentation cable telemetry and remote control cable for sensitive recording instruments. OPER. VOLT.: 600 Volts. OPER. TEMP.: -55°C to +105°C. STD. P-U: 500', 1000' COLOR CODE: 1-White, 2-Black, 3-Red, 4-Green, 5-Orange, 6-Lt.Blue, 7-Wh/Black, 8-Red/Black, 9-Green/Blk, 10-Orange/Blk, 11-Blue/Blk, 12-Black/Wh, 13-Red/Wh, 14-Green/Wh, 15-Blue/Wh, 16-Black/Red, 17-White/Red, 18-Orange/Red, 19-Blue/Red, 20-Red/Green, 21-Org./Green, 22-Blk/Wh/Red, 23-Wh/Blk/Red, 24-Red/Blk/Wh, 25-Grn/Blk/Wh, 27-Blu/Blk/Wh, 28-Blk/Red/Grn, 29-Wh/Red/Grn, 30-Red/Blk/Grn RoHS compliant constructions are available to order.

tranded tinned copper conductors, Type B 105°C .010" wall PVC, cabled, mylar binder, braided tinned copper shield, 90% min. coverage, 105°C gray PVC jacket overall. All material pass UL VW-1 test. PVC is resistant to acid, fungus, oils, moisture, solvents flame. Used as an interconnecting cable for electronic equipment, control & instrumentation cable telemetry and remote control cable for sensitive recording instruments.

OPER. VOLT.: 600 Volts. OPER. TEMP.: -55°C to +105°C. STD. P-U: 500', 1000'

COLOR CODE: 1-White, 2-Black, 3-Red, 4-Green, 5-Orange, 6-Lt.Blue, 7-Wh/Black, 8-Red/Black,
9-Green/Blk, 10-Orange/Blk, 11-Blue/Blk, 12-Black/Wh, 13-Red/Wh, 14-Green/Wh, 15-Blue/Wh,
16-Black/Red, 17-White/Red, 18-Orange/Red, 19-Blue/Red, 20-Red/Green, 21-Org./Green,
22-Blk/Wh/Red, 23-Wh/Blk/Red, 24-Red/Blk/Wh, 25-Grn/Blk/Wh, 27-Blu/Blk/Wh, 28-Blk/Red/Grn,
29-Wh/Red/Grn, 30-Red/Blk/Grn
RoHS compliant constructions are available to order.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1202
Product Name Miniature Shielded Control and Instrumentation Cable
Approvals MIL-W-16878D TYPE B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1150 to 0.3010 inch (2.92 to 7.65 mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield,18AWG - 1630 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.3750 to 0.9950 inch (9.52 to 25.27 mm)
View Details
Hook-up Wire, MIL-W-76C Type HW-C, Uncovered - 1415 / 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4300 inch (2.16 to 10.92 mm)
View Details
Lead Wire, MIL-W-16878/1 Type B, Uncovered - 1405 /1406 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/1
Rated Voltage 600 volts
Nominal Diameter 0.0280 to 0.0910 inch (0.7112 to 2.31 mm)
View Details
Miniature Zip Cord - 1528 / 1529 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 30 volts
Rated Temperature 80 C (176 F)
View Details