BRIM Electronics, Inc. Lead Wire, MIL-W-16878/19 Type DN, Nylon Jacket 1415N

Description
TYPE D--uncovered OPER. VOLT.: 3000V OPER.TEMP: -55°C to +105°C Stranded tinned copper conductor, .030" to .045" wall 105°C PVC. STD. P-U: 100',1000'
Request a Quote
Description
TYPE D--uncovered OPER. VOLT.: 3000V OPER.TEMP: -55°C to +105°C Stranded tinned copper conductor, .030" to .045" wall 105°C PVC. STD. P-U: 100',1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lead Wire, MIL-W-16878/19 Type DN, Nylon Jacket - 1415N - BRIM Electronics, Inc.
Lodi, NJ, United States
Lead Wire, MIL-W-16878/19 Type DN, Nylon Jacket
1415N
Lead Wire, MIL-W-16878/19 Type DN, Nylon Jacket 1415N
TYPE D--uncovered OPER. VOLT.: 3000V OPER.TEMP: -55°C to +105°C Stranded tinned copper conductor, .030" to .045" wall 105°C PVC. STD. P-U: 100',1000'

TYPE D--uncovered OPER. VOLT.: 3000V OPER.TEMP: -55°C to +105°C

Stranded tinned copper conductor, .030" to .045" wall 105°C PVC. STD. P-U: 100',1000'

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1415N
Product Name Lead Wire, MIL-W-16878/19 Type DN, Nylon Jacket
Approvals MIL-W-16878/19, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0910 to 0.3740 inch (2.31 to 9.5 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Zip Cord - 1528 / 1529 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 30 volts
Rated Temperature 80 C (176 F)
View Details
Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket - 1410N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details
PVC Insulated Kinkless Test Lead Wire - 1870 - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.0920 to 0.1250 inch (2.34 to 3.17 mm)
Wire Insulation Polyvinyl Chloride
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Solid Conductor - 1420S - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0520 to 0.0720 inch (1.32 to 1.83 mm)
View Details