BRIM Electronics, Inc. Appliance Wiring Material 1470

Description
.016" wall of PVC over a 7 strands to 19 strands tinned copper conductor. OPER. VOLT.: 300V OPER.TEMP: -40°C to +80°C STD. P-U: 100',1000'
Request a Quote
Description
.016" wall of PVC over a 7 strands to 19 strands tinned copper conductor. OPER. VOLT.: 300V OPER.TEMP: -40°C to +80°C STD. P-U: 100',1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Appliance Wiring Material - 1470 - BRIM Electronics, Inc.
Lodi, NJ, United States
Appliance Wiring Material
1470
Appliance Wiring Material 1470
.016" wall of PVC over a 7 strands to 19 strands tinned copper conductor. OPER. VOLT.: 300V OPER.TEMP: -40°C to +80°C STD. P-U: 100',1000'

.016" wall of PVC over a 7 strands to 19 strands tinned copper conductor.

OPER. VOLT.: 300V

OPER.TEMP: -40°C to +80°C

STD. P-U: 100',1000'

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1470
Product Name Appliance Wiring Material
Approvals UL 1007 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0580 to 0.0910 inch (1.47 to 2.31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Lead Wire, MIL-W-76C Type MW-C, No Jacket - 1437 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1470 inch (1.9 to 3.73 mm)
View Details
Rulan Insulated Hi-voltage Lead Wire, Unshielded - 1821 / 1822 / 1823 / 1824 / 1825 / 1826 / 1827 / 1828 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 10000 to 60000 volts
Nominal Diameter 0.1200 to 0.3090 inch (3.05 to 7.85 mm)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1420N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0630 to 0.1680 inch (1.6 to 4.27 mm)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1447 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1570 inch (2.16 to 3.99 mm)
View Details