BRIM Electronics, Inc. Appliance Wiring Material, UL 1008 & CSA TR-64 1470N

Description
.016" wall of PVC plus a clear Nylon jacket over a 7 strands to 19 strands tinned copper conductor. OPER. VOLT.: 300V OPER.TEMP: -40°C to +90°C STD. P-U: 100',1000'
Request a Quote
Description
.016" wall of PVC plus a clear Nylon jacket over a 7 strands to 19 strands tinned copper conductor. OPER. VOLT.: 300V OPER.TEMP: -40°C to +90°C STD. P-U: 100',1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Lodi, NJ, United States
Appliance Wiring Material, UL 1008 & CSA TR-64
1470N
Appliance Wiring Material, UL 1008 & CSA TR-64 1470N
.016" wall of PVC plus a clear Nylon jacket over a 7 strands to 19 strands tinned copper conductor. OPER. VOLT.: 300V OPER.TEMP: -40°C to +90°C STD. P-U: 100',1000'

.016" wall of PVC plus a clear Nylon jacket over a 7 strands to 19 strands tinned copper conductor. OPER. VOLT.: 300V OPER.TEMP: -40°C to +90°C STD. P-U: 100',1000'

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1470N
Product Name Appliance Wiring Material, UL 1008 & CSA TR-64
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

X-high™ High Temperature Lead Wires, Unshielded - 2104 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1050 to 0.1200 inch (2.67 to 3.05 mm)
View Details
Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket - 1410N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details
Lead Wire, MIL-W-16878/5 Type EE - 1715 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/5, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0160 to 0.3550 inch (0.4064 to 9.02 mm)
View Details
PTFE Wire, UL 1180 - 1740 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0530 to 0.0880 inch (1.35 to 2.24 mm)
View Details