BRIM Electronics, Inc. TPE/TPR Insulated Kinkless Test Lead Wire 1974

Description
Stranded tinned copper conductor, .032" TPE (ThermoPlastic Elastomer/ThermoPlas tic Rubber) insulation. Suitable as a test lead wire, power, grounding, portable, or car lead wire. Flexible over a wide temperature range. Superior to Rubber or Neoprene insulated test lead wire in abrasion resistance, yet just as flexible at low temperatures. Kinkless. OPER. Volt.: 5000 Volts. OPER. TEMP.:-55°C to +105°C. STD. P-U: 1000'
Request a Quote
Description
Stranded tinned copper conductor, .032" TPE (ThermoPlastic Elastomer/ThermoPlas tic Rubber) insulation. Suitable as a test lead wire, power, grounding, portable, or car lead wire. Flexible over a wide temperature range. Superior to Rubber or Neoprene insulated test lead wire in abrasion resistance, yet just as flexible at low temperatures. Kinkless. OPER. Volt.: 5000 Volts. OPER. TEMP.:-55°C to +105°C. STD. P-U: 1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TPE/TPR Insulated Kinkless Test Lead Wire - 1974 - BRIM Electronics, Inc.
Lodi, NJ, United States
TPE/TPR Insulated Kinkless Test Lead Wire
1974
TPE/TPR Insulated Kinkless Test Lead Wire 1974
Stranded tinned copper conductor, .032" TPE (ThermoPlastic Elastomer/ThermoPlas tic Rubber) insulation. Suitable as a test lead wire, power, grounding, portable, or car lead wire. Flexible over a wide temperature range. Superior to Rubber or Neoprene insulated test lead wire in abrasion resistance, yet just as flexible at low temperatures. Kinkless. OPER. Volt.: 5000 Volts. OPER. TEMP.:-55°C to +105°C. STD. P-U: 1000'

Stranded tinned copper conductor, .032" TPE (ThermoPlastic Elastomer/ThermoPlastic Rubber) insulation. Suitable as a test lead wire, power, grounding, portable, or car lead wire. Flexible over a wide temperature range. Superior to Rubber or Neoprene insulated test lead wire in abrasion resistance, yet just as flexible at low temperatures. Kinkless. OPER. Volt.: 5000 Volts. OPER. TEMP.:-55°C to +105°C. STD. P-U: 1000'

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1974
Product Name TPE/TPR Insulated Kinkless Test Lead Wire
Approvals RoHS
Rated Voltage 5000 volts
Nominal Diameter 0.1120 to 0.1800 inch (2.84 to 4.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Lead Wire, Shielded - 2103 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Nominal Diameter 0.0860 to 0.1040 inch (2.18 to 2.64 mm)
Rated Temperature 1093 C (2000 F)
View Details
Insulated Silicone Bronze Aerial Wire - 1321 - BRIM Electronics, Inc.
Specs
Nominal Diameter 0.1200 inch (3.05 mm)
Rated Temperature 105 C (221 F)
Wire Conductor Silicone Bronze
View Details
High Temperature Extruded Lead Wires - 1718 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS, REACH
Rated Voltage 600 volts
Nominal Diameter 0.0460 to 0.0710 inch (1.17 to 1.8 mm)
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, No Jacket - 1435 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1460 inch (1.9 to 3.71 mm)
View Details