BRIM Electronics, Inc. Silicone Rubber Lead Wire 1806 / 1807

Description
Stranded tinned copper conductor, insulated with Silicone Rubber, lacquered glass braid overall. Suitable as a flexible high temperature lead wire. Rated for 600V, 200°C. Resistant to many acids, alkalis & oils and will retain it's physical properties under extreme conditions. Low power factor, low dielectric constant. RoHS compliant. STD. COLOR: White conductor/White glass braid. Other colors are available to order.
Request a Quote
Description
Stranded tinned copper conductor, insulated with Silicone Rubber, lacquered glass braid overall. Suitable as a flexible high temperature lead wire. Rated for 600V, 200°C. Resistant to many acids, alkalis & oils and will retain it's physical properties under extreme conditions. Low power factor, low dielectric constant. RoHS compliant. STD. COLOR: White conductor/White glass braid. Other colors are available to order.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Lodi, NJ, United States
Silicone Rubber Lead Wire
1806 / 1807
Silicone Rubber Lead Wire 1806 / 1807
Stranded tinned copper conductor, insulated with Silicone Rubber, lacquered glass braid overall. Suitable as a flexible high temperature lead wire. Rated for 600V, 200°C. Resistant to many acids, alkalis & oils and will retain it's physical properties under extreme conditions. Low power factor, low dielectric constant. RoHS compliant. STD. COLOR: White conductor/White glass braid. Other colors are available to order.

Stranded tinned copper conductor, insulated with Silicone Rubber, lacquered glass braid overall. Suitable as a flexible high temperature lead wire. Rated for 600V, 200°C. Resistant to many acids, alkalis & oils and will retain it's physical properties under extreme conditions. Low power factor, low dielectric constant. RoHS compliant. STD. COLOR: White conductor/White glass braid. Other colors are available to order.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1806 / 1807
Product Name Silicone Rubber Lead Wire
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Airframe Lead Wire - 1720 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-22799/1; MIL-W-22759/2
Rated Voltage 600 to 6000 volts
Nominal Diameter 0.0850 to 0.1630 inch (2.16 to 4.14 mm)
View Details
Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details
Insulated Silicone Bronze Aerial Wire - 1321 - BRIM Electronics, Inc.
Specs
Nominal Diameter 0.1200 inch (3.05 mm)
Rated Temperature 105 C (221 F)
Wire Conductor Silicone Bronze
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket - 1420B - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1440 inch (1.9 to 3.66 mm)
View Details