BRIM Electronics, Inc. High Voltage Silicone Rubber, Lead Wire 1808

Description
One conductor stranded tinned copper, extruded Silicone rubber insulation overall. Constructions meet UL 3239 for 150°C, UL VW-1. Silicone rubber is abrasion & ozone resistant, & provides limited radiation resistance, plus flexibility. It can also be autoclaved. Uses include high voltage power supplies or other high voltage electronic equipment applications.
Request a Quote
Description
One conductor stranded tinned copper, extruded Silicone rubber insulation overall. Constructions meet UL 3239 for 150°C, UL VW-1. Silicone rubber is abrasion & ozone resistant, & provides limited radiation resistance, plus flexibility. It can also be autoclaved. Uses include high voltage power supplies or other high voltage electronic equipment applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Voltage Silicone Rubber, Lead Wire - 1808 - BRIM Electronics, Inc.
Lodi, NJ, United States
High Voltage Silicone Rubber, Lead Wire
1808
High Voltage Silicone Rubber, Lead Wire 1808
One conductor stranded tinned copper, extruded Silicone rubber insulation overall. Constructions meet UL 3239 for 150°C, UL VW-1. Silicone rubber is abrasion & ozone resistant, & provides limited radiation resistance, plus flexibility. It can also be autoclaved. Uses include high voltage power supplies or other high voltage electronic equipment applications.

One conductor stranded tinned copper, extruded Silicone rubber insulation
overall. Constructions meet UL 3239 for 150°C, UL VW-1. Silicone rubber is abrasion & ozone resistant, & provides limited radiation resistance, plus flexibility. It can also be autoclaved. Uses include high voltage power supplies or other high voltage electronic equipment applications.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1808
Product Name High Voltage Silicone Rubber, Lead Wire
Approvals UL Listing Mark
Rated Voltage 20000 to 40000 volts
Nominal Diameter 0.1210 to 0.3250 inch (3.07 to 8.25 mm)
Rated Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket - 1420B - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1440 inch (1.9 to 3.66 mm)
View Details
TPE/TPR Insulated Kinkless Test Lead Wire - 1974 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 5000 volts
Nominal Diameter 0.1120 to 0.1800 inch (2.84 to 4.57 mm)
View Details
Lead Wire, MIL-W-16878/17 Type BN, Nylon Jacket - 1405N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/17, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0320 to 0.0999 inch (0.8128 to 2.54 mm)
View Details
High Temperature Lead Wire, Unshielded - 2101 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Rated Voltage 100 volts
Nominal Diameter 0.0630 to 0.0810 inch (1.6 to 2.06 mm)
View Details