BRIM Electronics, Inc. Hook-up Wire, MIL-W-76C Type MW-C Uncovered 1420

Description
TYPE MW-C--uncovered OPER. VOLT.: 1000V OPER.TEMP: -40°C to +80°C Description: 7str. to 19str. tinned copper, .016" wall 80°C PVC. STD. P-U: 100',1000'
Request a Quote
Description
TYPE MW-C--uncovered OPER. VOLT.: 1000V OPER.TEMP: -40°C to +80°C Description: 7str. to 19str. tinned copper, .016" wall 80°C PVC. STD. P-U: 100',1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire, MIL-W-76C Type MW-C Uncovered - 1420 - BRIM Electronics, Inc.
Lodi, NJ, United States
Hook-up Wire, MIL-W-76C Type MW-C Uncovered
1420
Hook-up Wire, MIL-W-76C Type MW-C Uncovered 1420
TYPE MW-C--uncovered OPER. VOLT.: 1000V OPER.TEMP: -40°C to +80°C Description: 7str. to 19str. tinned copper, .016" wall 80°C PVC. STD. P-U: 100',1000'

TYPE MW-C--uncovered OPER. VOLT.: 1000V OPER.TEMP: -40°C to +80°C

Description: 7str. to 19str. tinned copper, .016" wall 80°C PVC. STD. P-U: 100',1000'

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1420
Product Name Hook-up Wire, MIL-W-76C Type MW-C Uncovered
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0570 to 0.1300 inch (1.45 to 3.3 mm)
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Kynar Lead Wire, MIL-W-81822/3 - 1482 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81822/3
Rated Voltage 300 volts
Nominal Diameter 0.0195 to 0.0340 inch (0.4953 to 0.8636 mm)
View Details
Lead Wire, MIL-W-16878/1 Type B, Uncovered - 1405 /1406 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/1
Rated Voltage 600 volts
Nominal Diameter 0.0280 to 0.0910 inch (0.7112 to 2.31 mm)
View Details
High Temperature Lead Wire, Unshielded - 2101 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Rated Voltage 100 volts
Nominal Diameter 0.0630 to 0.0810 inch (1.6 to 2.06 mm)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1447 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1570 inch (2.16 to 3.99 mm)
View Details