BRIM Electronics, Inc. Silicone Rubber Lead Wire 1805

Description
Silicone Rubber insulation over a stranded tinned copper conductor. Meets either MIL-W-16878/29 (Ty.F 600V) or MIL-W-16878/30 (Ty.FF 1000V). OPER. TEMP.: -55°C to +150°C. Std. Color: Natural/White. Other colors available to order. STD. P-U: 500',1000'.
Request a Quote
Description
Silicone Rubber insulation over a stranded tinned copper conductor. Meets either MIL-W-16878/29 (Ty.F 600V) or MIL-W-16878/30 (Ty.FF 1000V). OPER. TEMP.: -55°C to +150°C. Std. Color: Natural/White. Other colors available to order. STD. P-U: 500',1000'.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Lead Wire - 1805 - BRIM Electronics, Inc.
Lodi, NJ, United States
Silicone Rubber Lead Wire
1805
Silicone Rubber Lead Wire 1805
Silicone Rubber insulation over a stranded tinned copper conductor. Meets either MIL-W-16878/29 (Ty.F 600V) or MIL-W-16878/30 (Ty.FF 1000V). OPER. TEMP.: -55°C to +150°C. Std. Color: Natural/White. Other colors available to order. STD. P-U: 500',1000'.

Silicone Rubber insulation over a stranded tinned copper conductor. Meets either MIL-W-16878/29 (Ty.F 600V) or MIL-W-16878/30 (Ty.FF 1000V). OPER. TEMP.: -55°C to +150°C. Std. Color: Natural/White. Other colors available to order. STD. P-U: 500',1000'.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1805
Product Name Silicone Rubber Lead Wire
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1300 to 0.3200 inch (3.3 to 8.13 mm)
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Business Machine Lead Wire - 1480 - BRIM Electronics, Inc.
Specs
Approvals UL 1061, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0350 to 0.0750 inch (0.8890 to 1.9 mm)
View Details
Brimlite™ H-film Kapton Wire - 2000 / 2005 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81381, RoHS
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0210 to 0.0700 inch (0.5334 to 1.78 mm)
View Details
Appliance Wiring Material - 1470 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL 1007 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0580 to 0.0910 inch (1.47 to 2.31 mm)
View Details
Brimflyx™ Ultra-flexible Wire - 1250 - BRIM Electronics, Inc.
Specs
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
Wire Insulation Polyvinyl Chloride
View Details