BRIM Electronics, Inc. Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket 1410N

Description
TYPE C--uncovered OPER. VOLT.: 1000V OPER.TEMP: -55°C to +105°C Description: 7str. or 19str. tinned copper, .016" wall 105°C PVC. STD. P-U: 100',1000
Request a Quote
Description
TYPE C--uncovered OPER. VOLT.: 1000V OPER.TEMP: -55°C to +105°C Description: 7str. or 19str. tinned copper, .016" wall 105°C PVC. STD. P-U: 100',1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket - 1410N - BRIM Electronics, Inc.
Lodi, NJ, United States
Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket
1410N
Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket 1410N
TYPE C--uncovered OPER. VOLT.: 1000V OPER.TEMP: -55°C to +105°C Description: 7str. or 19str. tinned copper, .016" wall 105°C PVC. STD. P-U: 100',1000

TYPE C--uncovered OPER. VOLT.: 1000V OPER.TEMP: -55°C to +105°C

Description: 7str. or 19str. tinned copper, .016" wall 105°C PVC. STD. P-U: 100',1000

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1410N
Product Name Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket - 1420B - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1440 inch (1.9 to 3.66 mm)
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, Nylon Jacket - 1445 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1560 inch (2.16 to 3.96 mm)
View Details
Lead Wire, UL 1213 - 1735 / 1736 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Nominal Diameter 0.0290 to 0.0550 inch (0.7366 to 1.4 mm)
Rated Temperature 105 C (221 F)
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield,18AWG - 1630 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.3750 to 0.9950 inch (9.52 to 25.27 mm)
View Details