BRIM Electronics, Inc. Brimcrom™ Micro-miniature PTFE Hook-up Wire 1729

Description
Conductors are silver plated copper dip coated with PTFE insulation. Rated for 300 Volts, -90°C to +260°C. BRIMCROMä is highly flexible, chemically inert, weather resistant, non-flammable. Suitable wherever high temperatures and lack of space are absolutely critical, such as aircraft, missiles, medical, and micro-miniaturized electronic components, & system designs. STD. P-U: 1000'
Request a Quote
Description
Conductors are silver plated copper dip coated with PTFE insulation. Rated for 300 Volts, -90°C to +260°C. BRIMCROMä is highly flexible, chemically inert, weather resistant, non-flammable. Suitable wherever high temperatures and lack of space are absolutely critical, such as aircraft, missiles, medical, and micro-miniaturized electronic components, & system designs. STD. P-U: 1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brimcrom™ Micro-miniature PTFE Hook-up Wire - 1729 - BRIM Electronics, Inc.
Lodi, NJ, United States
Brimcrom™ Micro-miniature PTFE Hook-up Wire
1729
Brimcrom™ Micro-miniature PTFE Hook-up Wire 1729
Conductors are silver plated copper dip coated with PTFE insulation. Rated for 300 Volts, -90°C to +260°C. BRIMCROMä is highly flexible, chemically inert, weather resistant, non-flammable. Suitable wherever high temperatures and lack of space are absolutely critical, such as aircraft, missiles, medical, and micro-miniaturized electronic components, & system designs. STD. P-U: 1000'

Conductors are silver plated copper dip coated with PTFE insulation. Rated for 300 Volts, -90°C to +260°C. BRIMCROMä is highly flexible, chemically inert, weather resistant, non-flammable. Suitable wherever high temperatures and lack of space are absolutely critical, such as aircraft, missiles, medical, and micro-miniaturized electronic components, & system designs. STD. P-U: 1000'

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1729
Product Name Brimcrom™ Micro-miniature PTFE Hook-up Wire
Approvals RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0086 to 0.0188 inch (0.2184 to 0.4775 mm)
Rated Temperature -90 to 260 C (-130 to 500 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Silicone Bronze Aerial Wire - 1321 - BRIM Electronics, Inc.
Specs
Nominal Diameter 0.1200 inch (3.05 mm)
Rated Temperature 105 C (221 F)
Wire Conductor Silicone Bronze
View Details
Hook-up Wire, MIL-W-76C Type HW-C, Uncovered - 1415 / 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4300 inch (2.16 to 10.92 mm)
View Details
Lead Wire, UL 1015 & CSA* TEW - 1475 - BRIM Electronics, Inc.
Specs
Approvals CSA Mark (US, NRTL/C) (optional feature); UL Listing Mark; RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0850 to 0.1920 inch (2.16 to 4.88 mm)
View Details
Aircraft Hook-up Wire - 1505 / 1506 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-5086 Ty.1 & Ty. 2, RoHS; MIL-W-5086B Type 3 & MIL-C-7078 Types 1, 2 & 3 Are Available To Order
Nominal Diameter 0.1250 to 0.3550 inch (3.17 to 9.02 mm)
Wire Insulation Polyvinyl Chloride
View Details