BRIM Electronics, Inc. Lead Wire, MIL-W-16878/17 Type BN, Nylon Jacket 1405N

Description
TYPE BN--Nylon covered OPER. VOLT.: 600V OPER.TEMP: -55°C to +105°C 7str. or 19str. tinned copper, .010" wall 105°C PVC plus .002" to .004" NYLON jacket. STD. P-U: 100',1000'
Request a Quote
Description
TYPE BN--Nylon covered OPER. VOLT.: 600V OPER.TEMP: -55°C to +105°C 7str. or 19str. tinned copper, .010" wall 105°C PVC plus .002" to .004" NYLON jacket. STD. P-U: 100',1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lead Wire, MIL-W-16878/17 Type BN, Nylon Jacket - 1405N - BRIM Electronics, Inc.
Lodi, NJ, United States
Lead Wire, MIL-W-16878/17 Type BN, Nylon Jacket
1405N
Lead Wire, MIL-W-16878/17 Type BN, Nylon Jacket 1405N
TYPE BN--Nylon covered OPER. VOLT.: 600V OPER.TEMP: -55°C to +105°C 7str. or 19str. tinned copper, .010" wall 105°C PVC plus .002" to .004" NYLON jacket. STD. P-U: 100',1000'

TYPE BN--Nylon covered OPER. VOLT.: 600V OPER.TEMP: -55°C to +105°C

7str. or 19str. tinned copper, .010" wall 105°C PVC plus .002" to .004" NYLON jacket. STD. P-U: 100',1000'

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1405N
Product Name Lead Wire, MIL-W-16878/17 Type BN, Nylon Jacket
Approvals MIL-W-16878/17, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0320 to 0.0999 inch (0.8128 to 2.54 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wire, MIL-W-16878/19 Type DN, Nylon Jacket - 1415N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/19, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0910 to 0.3740 inch (2.31 to 9.5 mm)
View Details
Lead Wire, MIL-W-16878/2 Type C, Uncovered - 1410 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details
Lead Wire, MIL-W-16878/3 Type D, Uncovered - 1415 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/3, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0830 to 0.4250 inch (2.11 to 10.79 mm)
View Details
Hook-up Wire, MIL-W-76C Type MW-C Uncovered - 1420 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0570 to 0.1300 inch (1.45 to 3.3 mm)
View Details