BARTEC Xbeam™ A EX 2.4GHz & 5.0GHz xbeam a ex

Description
The Xbeam™ A EX is an ATEX and IECEx approved RF antenna for creating wireless networks (typically Wi-Fi) and wireless telemetry systems in hazardous area. The antenna is not limited to a specific network protocol and can be used for any 2.4GHz and 5.0GHz application. The antenna is optimized for use in steel and concrete structure environments where multipath effects and reflections are present. The Xbeam A EX is a preferred solution where the access point/radio can be placed in safe zone or safe area and where cable length does not exceed 30 meters. The antenna can also be used with Ex e, Ex d or Ex p solutions.
Request a Quote
Description
The Xbeam™ A EX is an ATEX and IECEx approved RF antenna for creating wireless networks (typically Wi-Fi) and wireless telemetry systems in hazardous area. The antenna is not limited to a specific network protocol and can be used for any 2.4GHz and 5.0GHz application. The antenna is optimized for use in steel and concrete structure environments where multipath effects and reflections are present. The Xbeam A EX is a preferred solution where the access point/radio can be placed in safe zone or safe area and where cable length does not exceed 30 meters. The antenna can also be used with Ex e, Ex d or Ex p solutions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Bad Mergentheim, Germany
Xbeam™ A EX 2.4GHz & 5.0GHz
xbeam a ex
Xbeam™ A EX 2.4GHz & 5.0GHz xbeam a ex
The Xbeam™ A EX is an ATEX and IECEx approved RF antenna for creating wireless networks (typically Wi-Fi) and wireless telemetry systems in hazardous area. The antenna is not limited to a specific network protocol and can be used for any 2.4GHz and 5.0GHz application. The antenna is optimized for use in steel and concrete structure environments where multipath effects and reflections are present. The Xbeam A EX is a preferred solution where the access point/radio can be placed in safe zone or safe area and where cable length does not exceed 30 meters. The antenna can also be used with Ex e, Ex d or Ex p solutions.

The Xbeam™ A EX is an ATEX and IECEx approved RF antenna for creating wireless networks (typically Wi-Fi) and wireless telemetry systems in hazardous area. The antenna is not limited to a specific network protocol and can be used for any 2.4GHz and 5.0GHz application. The antenna is optimized for use in steel and concrete structure environments where multipath effects and reflections are present.
The Xbeam A EX is a preferred solution where the access point/radio can be placed in safe zone or safe area and where cable length does not exceed 30 meters. The antenna can also be used with Ex e, Ex d or Ex p solutions.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Antennas
Product Number xbeam a ex
Product Name Xbeam™ A EX 2.4GHz & 5.0GHz
Polarization Other;

Vertical

Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details