BARTEC iSOLATE501 isolate501

Description
The iSOLATE501 is an ATEX, IECEx, and MET approved RF galvanic isolator for use in Zones 0, 1, 2/22 and mining applications. It is the next generation of Extronics groundbreaking technology, designed to improve further the performance of the industry proven iSOLATE500. The iSOLATE501 provides galvanic isolation to give protection against dangerous transients. That means you can choose from a wider variety of non-certified antennas that meet the requirements for simple apparatus. For further information about the product, please visit the Extronics website: iSOLATE501 Datasheet iSOLATE501 ATEX Certificate iSOLATE501 IECEx Certificate iSOLATE501 MET Certificate
Request a Quote
Description
The iSOLATE501 is an ATEX, IECEx, and MET approved RF galvanic isolator for use in Zones 0, 1, 2/22 and mining applications. It is the next generation of Extronics groundbreaking technology, designed to improve further the performance of the industry proven iSOLATE500. The iSOLATE501 provides galvanic isolation to give protection against dangerous transients. That means you can choose from a wider variety of non-certified antennas that meet the requirements for simple apparatus. For further information about the product, please visit the Extronics website: iSOLATE501 Datasheet iSOLATE501 ATEX Certificate iSOLATE501 IECEx Certificate iSOLATE501 MET Certificate
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
iSOLATE501 - isolate501 - BARTEC
Bad Mergentheim, Germany
iSOLATE501
isolate501
iSOLATE501 isolate501
The iSOLATE501 is an ATEX, IECEx, and MET approved RF galvanic isolator for use in Zones 0, 1, 2/22 and mining applications. It is the next generation of Extronics groundbreaking technology, designed to improve further the performance of the industry proven iSOLATE500. The iSOLATE501 provides galvanic isolation to give protection against dangerous transients. That means you can choose from a wider variety of non-certified antennas that meet the requirements for simple apparatus. For further information about the product, please visit the Extronics website: iSOLATE501 Datasheet iSOLATE501 ATEX Certificate iSOLATE501 IECEx Certificate iSOLATE501 MET Certificate

The iSOLATE501 is an ATEX, IECEx, and MET approved RF galvanic isolator for use in Zones 0, 1, 2/22 and mining applications. It is the next generation of Extronics groundbreaking technology, designed to improve further the performance of the industry proven iSOLATE500.

The iSOLATE501 provides galvanic isolation to give protection against dangerous transients. That means you can choose from a wider variety of non-certified antennas that meet the requirements for simple apparatus.

For further information about the product, please visit the Extronics website:

iSOLATE501 Datasheet

iSOLATE501 ATEX Certificate

iSOLATE501 IECEx Certificate

iSOLATE501 MET Certificate

Supplier's Site

Technical Specifications

  BARTEC
Product Category Antennas
Product Number isolate501
Product Name iSOLATE501
Operating Temperature -40 to 80 F (-40 to 26.67 C)
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details