BARTEC Xbeam™ XL EX 2 - 6 GHz xbeam a ex 1 1

Description
The Xbeam™ XL EX is an ATEX ,IECEx and NRTL/MET approved RF antenna for creating wireless networks (typically Wi-Fi, ZigBee, Wireless HART and ISA100) and wireless telemetry systems in hazardous area. The antenna is not limited to a specific network protocol and can be used for any 2 - 6 GHz application. The antenna is optimized for use in steel and concrete structure environments where multipath effects and reflections are present. The Xbeam XL EX is a preferred solution where the access point/radio can be placed in safe zone or safe area and where cable length does not exceed 30 meters. The antenna can also be used with Ex e, Ex d or Ex p solutions.
Request a Quote
Description
The Xbeam™ XL EX is an ATEX ,IECEx and NRTL/MET approved RF antenna for creating wireless networks (typically Wi-Fi, ZigBee, Wireless HART and ISA100) and wireless telemetry systems in hazardous area. The antenna is not limited to a specific network protocol and can be used for any 2 - 6 GHz application. The antenna is optimized for use in steel and concrete structure environments where multipath effects and reflections are present. The Xbeam XL EX is a preferred solution where the access point/radio can be placed in safe zone or safe area and where cable length does not exceed 30 meters. The antenna can also be used with Ex e, Ex d or Ex p solutions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Bad Mergentheim, Germany
Xbeam™ XL EX 2 - 6 GHz
xbeam a ex 1 1
Xbeam™ XL EX 2 - 6 GHz xbeam a ex 1 1
The Xbeam™ XL EX is an ATEX ,IECEx and NRTL/MET approved RF antenna for creating wireless networks (typically Wi-Fi, ZigBee, Wireless HART and ISA100) and wireless telemetry systems in hazardous area. The antenna is not limited to a specific network protocol and can be used for any 2 - 6 GHz application. The antenna is optimized for use in steel and concrete structure environments where multipath effects and reflections are present. The Xbeam XL EX is a preferred solution where the access point/radio can be placed in safe zone or safe area and where cable length does not exceed 30 meters. The antenna can also be used with Ex e, Ex d or Ex p solutions.

The Xbeam™ XL EX is an ATEX ,IECEx and NRTL/MET approved RF antenna for creating wireless networks (typically Wi-Fi, ZigBee, Wireless HART and ISA100) and wireless telemetry systems in hazardous area. The antenna is not limited to a specific network protocol and can be used for any 2 - 6 GHz application. The antenna is optimized for use in steel and concrete structure environments where multipath effects and reflections are present. The Xbeam XL EX is a preferred solution where the access point/radio can be placed in safe zone or safe area and where cable length does not exceed 30 meters. The antenna can also be used with Ex e, Ex d or Ex p solutions.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Antennas
Product Number xbeam a ex 1 1
Product Name Xbeam™ XL EX 2 - 6 GHz
Polarization Other;

Vertical

Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details