BARTEC iANT215 iant215

Description
The iANT215 is a low-profile surface mounted omni directional antenna. Part of Extronics’ iANT2xx range of standard antennas, the iANT215 offers a gain of up to 8dBi. With its omni-directional pattern, it is ideal for applications needing good general coverage. For further information about the product, please visit the Extronics website: iANT215 Datasheet
Request a Quote
Description
The iANT215 is a low-profile surface mounted omni directional antenna. Part of Extronics’ iANT2xx range of standard antennas, the iANT215 offers a gain of up to 8dBi. With its omni-directional pattern, it is ideal for applications needing good general coverage. For further information about the product, please visit the Extronics website: iANT215 Datasheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
iANT215 - iant215 - BARTEC
Bad Mergentheim, Germany
iANT215
iant215
iANT215 iant215
The iANT215 is a low-profile surface mounted omni directional antenna. Part of Extronics’ iANT2xx range of standard antennas, the iANT215 offers a gain of up to 8dBi. With its omni-directional pattern, it is ideal for applications needing good general coverage. For further information about the product, please visit the Extronics website: iANT215 Datasheet

The iANT215 is a low-profile surface mounted omni directional antenna. Part of Extronics’ iANT2xx range of standard antennas, the iANT215 offers a gain of up to 8dBi. With its omni-directional pattern, it is ideal for applications needing good general coverage.

For further information about the product, please visit the Extronics website:

iANT215 Datasheet

Supplier's Site

Technical Specifications

  BARTEC
Product Category Antennas
Product Number iant215
Product Name iANT215
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details