BARTEC iANT230 iant230

Description
The iANT230 is a rugged Wi-Fi 6E Tri-Band MIMO 4×4 Omnidirectional Antenna. The antenna is Wi-Fi 6E optimized for use in 2.4 GHz, 5 GHz, and 6 GHz Wi-Fi networks as well as in wireless mesh Ethernet systems, providing flexible, high-performance connectivity. The iANT230 also provides tri-band support (2.4 GHz / 5 GHz / 6 GHz), ideal for current and next-generation Wi-Fi applications, ensuring compatibility and future-proofing. For further information about the product, please visit the Extronics website: iANT230 Datasheet
Request a Quote
Description
The iANT230 is a rugged Wi-Fi 6E Tri-Band MIMO 4×4 Omnidirectional Antenna. The antenna is Wi-Fi 6E optimized for use in 2.4 GHz, 5 GHz, and 6 GHz Wi-Fi networks as well as in wireless mesh Ethernet systems, providing flexible, high-performance connectivity. The iANT230 also provides tri-band support (2.4 GHz / 5 GHz / 6 GHz), ideal for current and next-generation Wi-Fi applications, ensuring compatibility and future-proofing. For further information about the product, please visit the Extronics website: iANT230 Datasheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
iANT230 - iant230 - BARTEC
Bad Mergentheim, Germany
iANT230
iant230
iANT230 iant230
The iANT230 is a rugged Wi-Fi 6E Tri-Band MIMO 4×4 Omnidirectional Antenna. The antenna is Wi-Fi 6E optimized for use in 2.4 GHz, 5 GHz, and 6 GHz Wi-Fi networks as well as in wireless mesh Ethernet systems, providing flexible, high-performance connectivity. The iANT230 also provides tri-band support (2.4 GHz / 5 GHz / 6 GHz), ideal for current and next-generation Wi-Fi applications, ensuring compatibility and future-proofing. For further information about the product, please visit the Extronics website: iANT230 Datasheet

The iANT230 is a rugged Wi-Fi 6E Tri-Band MIMO 4×4 Omnidirectional Antenna. The antenna is Wi-Fi 6E optimized for use in 2.4 GHz, 5 GHz, and 6 GHz Wi-Fi networks as well as in wireless mesh Ethernet systems, providing flexible, high-performance connectivity. The iANT230 also provides tri-band support (2.4 GHz / 5 GHz / 6 GHz), ideal for current and next-generation Wi-Fi applications, ensuring compatibility and future-proofing. For further information about the product, please visit the Extronics website: iANT230 Datasheet

Supplier's Site

Technical Specifications

  BARTEC
Product Category Antennas
Product Number iant230
Product Name iANT230
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details