BARTEC iANT227 iant227

Description
The iANT227 is part of Extronics’ iANT2xx range of standard antennas and is a direct mount wide-band omnidirectional antenna designed for use in the most extreme environment. For further information about the product, please visit the Extronics website: iANT227 Datasheet
Request a Quote
Description
The iANT227 is part of Extronics’ iANT2xx range of standard antennas and is a direct mount wide-band omnidirectional antenna designed for use in the most extreme environment. For further information about the product, please visit the Extronics website: iANT227 Datasheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
iANT227 - iant227 - BARTEC
Bad Mergentheim, Germany
iANT227
iant227
iANT227 iant227
The iANT227 is part of Extronics’ iANT2xx range of standard antennas and is a direct mount wide-band omnidirectional antenna designed for use in the most extreme environment. For further information about the product, please visit the Extronics website: iANT227 Datasheet

The iANT227 is part of Extronics’ iANT2xx range of standard antennas and is a direct mount wide-band omnidirectional antenna designed for use in the most extreme environment.

For further information about the product, please visit the Extronics website:

iANT227 Datasheet

Supplier's Site

Technical Specifications

  BARTEC
Product Category Antennas
Product Number iant227
Product Name iANT227
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details