BARTEC iANT216 iant216

Description
The iANT216 is a rugged omni directional antenna with dual band functionality. Part of Extronics’ iANT2xx range of standard antennas, the iANT216 is optimised for use in WLAN installations in the 2.4GHz/5.8GHz spectrum for IEEE802.11 b/g/n/ac wireless networks or 2.4GHz/5.8GHz wireless mesh Ethernet networks. For further information about the product, please visit the Extronics website: iANT216 Datasheet
Request a Quote
Description
The iANT216 is a rugged omni directional antenna with dual band functionality. Part of Extronics’ iANT2xx range of standard antennas, the iANT216 is optimised for use in WLAN installations in the 2.4GHz/5.8GHz spectrum for IEEE802.11 b/g/n/ac wireless networks or 2.4GHz/5.8GHz wireless mesh Ethernet networks. For further information about the product, please visit the Extronics website: iANT216 Datasheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
iANT216 - iant216 - BARTEC
Bad Mergentheim, Germany
iANT216
iant216
iANT216 iant216
The iANT216 is a rugged omni directional antenna with dual band functionality. Part of Extronics’ iANT2xx range of standard antennas, the iANT216 is optimised for use in WLAN installations in the 2.4GHz/5.8GHz spectrum for IEEE802.11 b/g/n/ac wireless networks or 2.4GHz/5.8GHz wireless mesh Ethernet networks. For further information about the product, please visit the Extronics website: iANT216 Datasheet

The iANT216 is a rugged omni directional antenna with dual band functionality. Part of Extronics’ iANT2xx range of standard antennas, the iANT216 is optimised for use in WLAN installations in the 2.4GHz/5.8GHz spectrum for IEEE802.11 b/g/n/ac wireless networks or 2.4GHz/5.8GHz wireless mesh Ethernet networks.

For further information about the product, please visit the Extronics website:

iANT216 Datasheet

Supplier's Site

Technical Specifications

  BARTEC
Product Category Antennas
Product Number iant216
Product Name iANT216
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details