The iANT218 is part of Extronics’ iANT2xx range of standard antennas. The iANT218 can be used both indoors and outdoors. The iANT218 offers a gain of up to 5dBi. The directional pattern is ideally suited for use in enterprise class wireless networking applications that require both 2.4 and 5GHz coverage in a single package.
For further information about the product, please visit the Extronics website:
iANT218 Datasheet
| BARTEC | |
|---|---|
| Product Category | Antennas |
| Product Number | iant218 |
| Product Name | iANT218 |
| Polarization |
Other; Vertical & 2 x Dual Slant ±45° |
Right hand circular polarised
Dual slant ±45°
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)