BARTEC iANT221 iant221

Description
The iANT221 is part of Extronics’ iANT2xx range of standard antennas. The iANT221 offers a gain of up to 7.5dBi. With its directional pattern, it is ideal for Wi-Fi applications. For further information about the product, please visit the Extronics website: iANT221 Datasheet
Request a Quote
Description
The iANT221 is part of Extronics’ iANT2xx range of standard antennas. The iANT221 offers a gain of up to 7.5dBi. With its directional pattern, it is ideal for Wi-Fi applications. For further information about the product, please visit the Extronics website: iANT221 Datasheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
iANT221 - iant221 - BARTEC
Bad Mergentheim, Germany
iANT221
iant221
iANT221 iant221
The iANT221 is part of Extronics’ iANT2xx range of standard antennas. The iANT221 offers a gain of up to 7.5dBi. With its directional pattern, it is ideal for Wi-Fi applications. For further information about the product, please visit the Extronics website: iANT221 Datasheet

The iANT221 is part of Extronics’ iANT2xx range of standard antennas. The iANT221 offers a gain of up to 7.5dBi. With its directional pattern, it is ideal for Wi-Fi applications.

For further information about the product, please visit the Extronics website:

iANT221 Datasheet

Supplier's Site

Technical Specifications

  BARTEC
Product Category Antennas
Product Number iant221
Product Name iANT221
Polarization Other;

Dual slant ±45°

Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details