The iSOLATE kits containing the iSOLATE-501 and iSOLATE-CT provide the flexibility to customise the component setup for your hazardous area application. Making hazardous area wireless deployments quicker and simpler.
The iSOLATE501 is an ATEX, IECEx, and MET approved RF galvanic isolator for use in Zones 0, 1, 2/22 and mining applications. The iSOLATE-501 is designed to be used with Zone 1/ Division 1 explosion proof enclosures to ensure standard radio devices are intrinsically safe. The iSOLATE501 is small and lightweight making it ideal for inclusion in a variety of different applications.
The iSOLATE-CT is an explosion-proof RF connector transit for use in hazardous areas. The iSOLATE-CT works in conjunction with the iSOLATE-501 to enable the use of standard antennas for improved performance in hazardous areas.
For further information about the product, please visit the Extronics website:
iSOLATE RF Isolator Kit | Datasheet
| BARTEC | |
|---|---|
| Product Category | Antennas |
| Product Number | isolate rf isolator kits |
| Product Name | iSOLATE RF Isolator Kits |
| Operating Temperature | 0.0 F (-17.78 C) |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)
Vertical
Vertical
Vertical