BARTEC iANT214 iant214

Description
The iANT214 is a vertically polarised directional antenna that is ideal for point-to-point links. Part of Extronics’ iANT2xx range of standard antennas, the iANT214 is optimised for use in WLAN installations in the 2.4GHz/5.8GHz spectrum for IEEE802.11 wireless networks or 2.4GHz/5.8GHz wireless mesh Ethernet networks. For further information about the product, please visit the Extronics website: iANT214 Datasheet
Request a Quote
Description
The iANT214 is a vertically polarised directional antenna that is ideal for point-to-point links. Part of Extronics’ iANT2xx range of standard antennas, the iANT214 is optimised for use in WLAN installations in the 2.4GHz/5.8GHz spectrum for IEEE802.11 wireless networks or 2.4GHz/5.8GHz wireless mesh Ethernet networks. For further information about the product, please visit the Extronics website: iANT214 Datasheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
iANT214 - iant214 - BARTEC
Bad Mergentheim, Germany
iANT214
iant214
iANT214 iant214
The iANT214 is a vertically polarised directional antenna that is ideal for point-to-point links. Part of Extronics’ iANT2xx range of standard antennas, the iANT214 is optimised for use in WLAN installations in the 2.4GHz/5.8GHz spectrum for IEEE802.11 wireless networks or 2.4GHz/5.8GHz wireless mesh Ethernet networks. For further information about the product, please visit the Extronics website: iANT214 Datasheet

The iANT214 is a vertically polarised directional antenna that is ideal for point-to-point links. Part of Extronics’ iANT2xx range of standard antennas, the iANT214 is optimised for use in WLAN installations in the 2.4GHz/5.8GHz spectrum for IEEE802.11 wireless networks or 2.4GHz/5.8GHz wireless mesh Ethernet networks.

For further information about the product, please visit the Extronics website:

iANT214 Datasheet

Supplier's Site

Technical Specifications

  BARTEC
Product Category Antennas
Product Number iant214
Product Name iANT214
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details