BAE Systems - Fairchild Imaging Datasheets for Focal Plane Arrays
Focal plane arrays (FPA) are detectors consisting of a linear or two-dimensional matrix of individual detector elements, typically used at the focus of an imaging system.
Focal Plane Arrays: Learn more
| Product Name | Notes |
|---|---|
| The CCD 10121 is a 12K (12,288) pixel x 128 line, high speed TDI sensor. With eight outputs, each running at 20MHz, the CCD 10121 can provide a total data... | |
| The CCD 5045 is a 4096 x 96 line, high-speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of 100MHz which is... | |
| The CCD 5061 is a 6144 pixel x 128 line, high-speed TDI sensor. This array is set up for bi-directional operation. With four outputs running at 20MHz per output the... | |
| The CCD 525 is a 2k (2048) pixel x 96 line, high speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of... | |
| The CCD 595 is a 9216 x 9216 active element solid state charge coupled device (CCD) full frame sensor. The CCD is intended for advanced scientific, space, and aerial reconnaissance... | |
| The CCD 8091 is a 9216 pixel by 128 line, high-speed TDI sensor. This array is set up for bi-directional operation. With six outputs running at 20MHz per output, the... |