BAE Systems - Fairchild Imaging Full Frame CCD Sensor CCD595

Description
The CCD 595 is a 9216 x 9216 active element solid state charge coupled device (CCD) full frame sensor. The CCD is intended for advanced scientific, space, and aerial reconnaissance applications. The CCD 595 is organized as an array of 9216 horizontal by 9216 vertical imaging elements. The pixel pitch is 8.75µm with a 100% fill factor. Three-phase clocking is employed in the imaging area with two-phase clocking in the serial readout registers. Image readout is performed via four serial registers containing 19 isolation rows between imaging and readout sections. The imaging array can be clocked unidirectional (4-output configuration) or bi-directional (8-output configuration). The imaging area segments are split in mid-array for the latter configuration. 9216 x 9216 full frame CCD array 8.75µm x 8.75µm pixels 80.64mm x 80.64mm image area 100% fill factor Non multi-pinned phase (MPP) operation 8 outputs (4 on each side) Readout noise less than 30 e- at 100MHz (25MHz x 4)
Description
The CCD 595 is a 9216 x 9216 active element solid state charge coupled device (CCD) full frame sensor. The CCD is intended for advanced scientific, space, and aerial reconnaissance applications. The CCD 595 is organized as an array of 9216 horizontal by 9216 vertical imaging elements. The pixel pitch is 8.75µm with a 100% fill factor. Three-phase clocking is employed in the imaging area with two-phase clocking in the serial readout registers. Image readout is performed via four serial registers containing 19 isolation rows between imaging and readout sections. The imaging array can be clocked unidirectional (4-output configuration) or bi-directional (8-output configuration). The imaging area segments are split in mid-array for the latter configuration. 9216 x 9216 full frame CCD array 8.75µm x 8.75µm pixels 80.64mm x 80.64mm image area 100% fill factor Non multi-pinned phase (MPP) operation 8 outputs (4 on each side) Readout noise less than 30 e- at 100MHz (25MHz x 4)

Suppliers

Company
Product
Description
Supplier Links
Full Frame CCD Sensor - CCD595 - BAE Systems - Fairchild Imaging
Milpitas, CA, USA
Full Frame CCD Sensor
CCD595
Full Frame CCD Sensor CCD595
The CCD 595 is a 9216 x 9216 active element solid state charge coupled device (CCD) full frame sensor. The CCD is intended for advanced scientific, space, and aerial reconnaissance applications. The CCD 595 is organized as an array of 9216 horizontal by 9216 vertical imaging elements. The pixel pitch is 8.75µm with a 100% fill factor. Three-phase clocking is employed in the imaging area with two-phase clocking in the serial readout registers. Image readout is performed via four serial registers containing 19 isolation rows between imaging and readout sections. The imaging array can be clocked unidirectional (4-output configuration) or bi-directional (8-output configuration). The imaging area segments are split in mid-array for the latter configuration. 9216 x 9216 full frame CCD array 8.75µm x 8.75µm pixels 80.64mm x 80.64mm image area 100% fill factor Non multi-pinned phase (MPP) operation 8 outputs (4 on each side) Readout noise less than 30 e- at 100MHz (25MHz x 4)

The CCD 595 is a 9216 x 9216 active element solid state charge coupled device (CCD) full frame sensor. The CCD is intended for advanced scientific, space, and aerial reconnaissance applications. The CCD 595 is organized as an array of 9216 horizontal by 9216 vertical imaging elements. The pixel pitch is 8.75µm with a 100% fill factor. Three-phase clocking is employed in the imaging area with two-phase clocking in the serial readout registers. Image readout is performed via four serial registers containing 19 isolation rows between imaging and readout sections. The imaging array can be clocked unidirectional (4-output configuration) or bi-directional (8-output configuration). The imaging area segments are split in mid-array for the latter configuration.

  • 9216 x 9216 full frame CCD array
  • 8.75µm x 8.75µm pixels
  • 80.64mm x 80.64mm image area
  • 100% fill factor
  • Non multi-pinned phase (MPP) operation
  • 8 outputs (4 on each side)
  • Readout noise less than 30 e- at 100MHz (25MHz x 4)
Supplier's Site

Technical Specifications

  BAE Systems - Fairchild Imaging
Product Category Focal Plane Arrays
Product Number CCD595
Product Name Full Frame CCD Sensor
Array Type Area Array
Unlock Full Specs
to access all available technical data

Similar Products

SWIR Line-scan Detector - Xlin-1.7-3000 - Xenics nv
Specs
Array Type Linear Array
Output Channels 3
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Time Delay Integration Line Scan Sensor - CCD5045 - BAE Systems - Fairchild Imaging
Specs
Array Type Time-Delay Integration Array; Other
Features High Speed; Antiblooming
Output Channels 4
View Details
SWIR Linear Array - 1024L1 - Princeton Infrared Technologies, Inc. (PIRT)
Princeton Infrared Technologies, Inc. (PIRT)
Specs
Array Type Linear Array
Maximum Frame Rate 3.20E-5 to 4.80E-5 MHz
Operating Temperature -40 to 75 C (-40 to 167 F)
View Details
Time Delay And Integration Sensor - CCD5061 - BAE Systems - Fairchild Imaging
BAE Systems - Fairchild Imaging
Specs
Array Type Time-Delay Integration Array; Other
Features High Speed
Output Channels 4
View Details