Princeton Infrared Technologies, Inc. (PIRT) SWIR Camera for Machine Vision MVCam

Description
The MVCam series SWIR and visible camera supports the highest commercially available frame rate at Megapixel resolution with no ITAR restrictions! This megapixel InGaAs SWIR camera provides 1280x1024 resolution shortwave infrared (SWIR) imagery at up to 90 frames per second (fps), with higher frame rates for user selectable regions of interest (ROI). With 12 µm pixel pitch, the MVCam InGaAs image sensor yields extremely low dark current and high quantum efficiency providing sensitivity across the SWIR and visible wavelength bands from 0.4 to 1.7 µm. The standard SWIR camera configuration uses a single stage thermoelectric cooler integrated in a sealed package to stabilize the image sensor at 20°C with no moving parts like a cooling fan. MVCam’s advanced digital array (PIRT1280A1-12) generates 14-bit digital image data with no image lag and read noise less than 90 e-, which is lower than all other industrial SWIR cameras. The SWIR camera uses medium configuration Camera Link™ to output the video imagery at the full data rate of 90 fps. Base Camera Link™ can also be used at lower frame rates. Princeton Infrared Technologies’ MVCam SWIR Camera is the ideal SWIR camera for high resolution machine vision and microscopy SWIR applications. Features 1280x1024 resolution Response from 0.4-1.7 µm 12 µm pitch 20°C standard image sensor temperature setpoint Snapshot exposure 90 fps at 1280x1024 User selectable ROI QE ≥75% from 1.0-1.6 µm 14-bit on chip A/D Read noise <90e- Integration times from 50 µs to 200 ms >1000:1 dynamic range F- and C-mount lenses available
Datasheet
Description
The MVCam series SWIR and visible camera supports the highest commercially available frame rate at Megapixel resolution with no ITAR restrictions! This megapixel InGaAs SWIR camera provides 1280x1024 resolution shortwave infrared (SWIR) imagery at up to 90 frames per second (fps), with higher frame rates for user selectable regions of interest (ROI). With 12 µm pixel pitch, the MVCam InGaAs image sensor yields extremely low dark current and high quantum efficiency providing sensitivity across the SWIR and visible wavelength bands from 0.4 to 1.7 µm. The standard SWIR camera configuration uses a single stage thermoelectric cooler integrated in a sealed package to stabilize the image sensor at 20°C with no moving parts like a cooling fan. MVCam’s advanced digital array (PIRT1280A1-12) generates 14-bit digital image data with no image lag and read noise less than 90 e-, which is lower than all other industrial SWIR cameras. The SWIR camera uses medium configuration Camera Link™ to output the video imagery at the full data rate of 90 fps. Base Camera Link™ can also be used at lower frame rates. Princeton Infrared Technologies’ MVCam SWIR Camera is the ideal SWIR camera for high resolution machine vision and microscopy SWIR applications. Features 1280x1024 resolution Response from 0.4-1.7 µm 12 µm pitch 20°C standard image sensor temperature setpoint Snapshot exposure 90 fps at 1280x1024 User selectable ROI QE ≥75% from 1.0-1.6 µm 14-bit on chip A/D Read noise <90e- Integration times from 50 µs to 200 ms >1000:1 dynamic range F- and C-mount lenses available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWIR Camera for Machine Vision - MVCam - Princeton Infrared Technologies, Inc. (PIRT)
Monmouth Junction, NJ, United States
SWIR Camera for Machine Vision
MVCam
SWIR Camera for Machine Vision MVCam
The MVCam series SWIR and visible camera supports the highest commercially available frame rate at Megapixel resolution with no ITAR restrictions! This megapixel InGaAs SWIR camera provides 1280x1024 resolution shortwave infrared (SWIR) imagery at up to 90 frames per second (fps), with higher frame rates for user selectable regions of interest (ROI). With 12 µm pixel pitch, the MVCam InGaAs image sensor yields extremely low dark current and high quantum efficiency providing sensitivity across the SWIR and visible wavelength bands from 0.4 to 1.7 µm. The standard SWIR camera configuration uses a single stage thermoelectric cooler integrated in a sealed package to stabilize the image sensor at 20°C with no moving parts like a cooling fan. MVCam’s advanced digital array (PIRT1280A1-12) generates 14-bit digital image data with no image lag and read noise less than 90 e-, which is lower than all other industrial SWIR cameras. The SWIR camera uses medium configuration Camera Link™ to output the video imagery at the full data rate of 90 fps. Base Camera Link™ can also be used at lower frame rates. Princeton Infrared Technologies’ MVCam SWIR Camera is the ideal SWIR camera for high resolution machine vision and microscopy SWIR applications. Features 1280x1024 resolution Response from 0.4-1.7 µm 12 µm pitch 20°C standard image sensor temperature setpoint Snapshot exposure 90 fps at 1280x1024 User selectable ROI QE ≥75% from 1.0-1.6 µm 14-bit on chip A/D Read noise <90e- Integration times from 50 µs to 200 ms >1000:1 dynamic range F- and C-mount lenses available

The MVCam series SWIR and visible camera supports the highest commercially available frame rate at Megapixel resolution with no ITAR restrictions!

This megapixel InGaAs SWIR camera provides 1280x1024 resolution shortwave infrared (SWIR) imagery at up to 90 frames per second (fps), with higher frame rates for user selectable regions of interest (ROI). With 12 µm pixel pitch, the MVCam InGaAs image sensor yields extremely low dark current and high quantum efficiency providing sensitivity across the SWIR and visible wavelength bands from 0.4 to 1.7 µm. The standard SWIR camera configuration uses a single stage thermoelectric cooler integrated in a sealed package to stabilize the image sensor at 20°C with no moving parts like a cooling fan.

MVCam’s advanced digital array (PIRT1280A1-12) generates 14-bit digital image data with no image lag and read noise less than 90 e-, which is lower than all other industrial SWIR cameras. The SWIR camera uses medium configuration Camera Link™ to output the video imagery at the full data rate of 90 fps. Base Camera Link™ can also be used at lower frame rates. Princeton Infrared Technologies’ MVCam SWIR Camera is the ideal SWIR camera for high resolution machine vision and microscopy SWIR applications.

Features

  • 1280x1024 resolution
  • Response from 0.4-1.7 µm
  • 12 µm pitch
  • 20°C standard image sensor temperature setpoint
  • Snapshot exposure
  • 90 fps at 1280x1024
  • User selectable ROI
  • QE ≥75% from 1.0-1.6 µm
  • 14-bit on chip A/D
  • Read noise <90e-
  • Integration times from 50 µs to 200 ms
  • >1000:1 dynamic range
  • F- and C-mount lenses available
Supplier's Site Datasheet

Technical Specifications

  Princeton Infrared Technologies, Inc. (PIRT)
Product Category Focal Plane Arrays
Product Number MVCam
Product Name SWIR Camera for Machine Vision
Features Cooled
Maximum Frame Rate 9.00E-5 to 3.85E-4 MHz
Operating Temperature 0.0 to 40 C (32 to 104 F)
Spectral Range Near Infrared; Other; 0.4 to 1.7 µm
Unlock Full Specs
to access all available technical data

Similar Products

SWIR Line-scan Detector - Xlin-1.7-3000 - Xenics nv
Specs
Array Type Linear Array
Output Channels 3
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SWIR Linear Array - 1024L1 - Princeton Infrared Technologies, Inc. (PIRT)
Princeton Infrared Technologies, Inc. (PIRT)
Specs
Array Type Linear Array
Maximum Frame Rate 3.20E-5 to 4.80E-5 MHz
Operating Temperature -40 to 75 C (-40 to 167 F)
View Details
Time Delay Integration Line Scan Sensor - CCD525 - BAE Systems - Fairchild Imaging
Specs
Array Type Time-Delay Integration Array; Other
Features High Speed; Antiblooming
Output Channels 4
View Details
Linescan SWIR Camera - LineCam12 - Princeton Infrared Technologies, Inc. (PIRT)
Princeton Infrared Technologies, Inc. (PIRT)
Specs
Array Type Linear Array
Maximum Frame Rate 3.70E-5 to 4.80E-5 MHz
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details