BAE Systems - Fairchild Imaging Time Delay And Integration Sensor CCD10121

Description
The CCD 10121 is a 12K (12,288) pixel x 128 line, high speed TDI sensor. With eight outputs, each running at 20MHz, the CCD 10121 can provide a total data rate of 160MHz enabling the CCD to run at better than 12KHz line rate. Utilizing Fairchild Imaging proprietary buried channel/surface channel combination CCD process, the CCD 10121 achieves consistent, superior TDI performance. 12,288 pixels per line 128 lines of integration 8.75µm x 8.75µm pixel size # of selectable TDI stages from 128, 64, 32, 16, 8 and 4 Bi-directional TDI line shifting (shift up or down) 8 outputs—each capable of 20MHz data rate—160MHz total data rate On-chip binning capability
Description
The CCD 10121 is a 12K (12,288) pixel x 128 line, high speed TDI sensor. With eight outputs, each running at 20MHz, the CCD 10121 can provide a total data rate of 160MHz enabling the CCD to run at better than 12KHz line rate. Utilizing Fairchild Imaging proprietary buried channel/surface channel combination CCD process, the CCD 10121 achieves consistent, superior TDI performance. 12,288 pixels per line 128 lines of integration 8.75µm x 8.75µm pixel size # of selectable TDI stages from 128, 64, 32, 16, 8 and 4 Bi-directional TDI line shifting (shift up or down) 8 outputs—each capable of 20MHz data rate—160MHz total data rate On-chip binning capability

Suppliers

Company
Product
Description
Supplier Links
Time Delay And Integration Sensor - CCD10121 - BAE Systems - Fairchild Imaging
Milpitas, CA, USA
Time Delay And Integration Sensor
CCD10121
Time Delay And Integration Sensor CCD10121
The CCD 10121 is a 12K (12,288) pixel x 128 line, high speed TDI sensor. With eight outputs, each running at 20MHz, the CCD 10121 can provide a total data rate of 160MHz enabling the CCD to run at better than 12KHz line rate. Utilizing Fairchild Imaging proprietary buried channel/surface channel combination CCD process, the CCD 10121 achieves consistent, superior TDI performance. 12,288 pixels per line 128 lines of integration 8.75µm x 8.75µm pixel size # of selectable TDI stages from 128, 64, 32, 16, 8 and 4 Bi-directional TDI line shifting (shift up or down) 8 outputs—each capable of 20MHz data rate—160MHz total data rate On-chip binning capability

The CCD 10121 is a 12K (12,288) pixel x 128 line, high speed TDI sensor. With eight outputs, each running at 20MHz, the CCD 10121 can provide a total data rate of 160MHz enabling the CCD to run at better than 12KHz line rate. Utilizing Fairchild Imaging proprietary buried channel/surface channel combination CCD process, the CCD 10121 achieves consistent, superior TDI performance.

  • 12,288 pixels per line
  • 128 lines of integration
  • 8.75µm x 8.75µm pixel size
  • # of selectable TDI stages from 128, 64, 32, 16, 8 and 4
  • Bi-directional TDI line shifting (shift up or down)
  • 8 outputs—each capable of 20MHz data rate—160MHz total data rate
  • On-chip binning capability
Supplier's Site

Technical Specifications

  BAE Systems - Fairchild Imaging
Product Category Focal Plane Arrays
Product Number CCD10121
Product Name Time Delay And Integration Sensor
Array Type Time-Delay Integration Array; Other
Features High Speed
Output Channels 8
Unlock Full Specs
to access all available technical data

Similar Products

SWIR Line-scan Detector - Xlin-1.7-3000 - Xenics nv
Specs
Array Type Linear Array
Output Channels 3
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Time Delay And Integration Sensor - CCD5061 - BAE Systems - Fairchild Imaging
BAE Systems - Fairchild Imaging
Specs
Array Type Time-Delay Integration Array; Other
Features High Speed
Output Channels 4
View Details
Extended SWIR Camera for Laser Beam Profiling - BPCam - Princeton Infrared Technologies, Inc. (PIRT)
Princeton Infrared Technologies, Inc. (PIRT)
Specs
Features Cooled
Maximum Frame Rate 9.00E-5 to 1.89E-4 MHz
Operating Temperature 0.0 to 30 C (32 to 86 F)
View Details
Full Frame CCD Sensor - CCD595 - BAE Systems - Fairchild Imaging
BAE Systems - Fairchild Imaging
Specs
Array Type Area Array
Output Channels 4
Horizontal Pixels 9216
View Details