Assured Automation Butterfly Valve XLD Series

Description
Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI flange connections. They can be equipped with a manual lever or can be actuated with electric or pneumatic actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits Substantial PFA liners for 3" through 12" sizes and PTFE liners for 14" through 24" size. Benefit is resistance to permeation leading to extension of product life and operator safety because of lack of atmospheric leakage. Actuated by electric or pneumatic actuators Ideal for corrosives Reliable for vacuum services Low torque Blow-out proof shaft Excellent seal/barrier against leakage to atmosphere Complete line of accessories Typical Applications Clean Liquids and Gases Corrosive Liquids and Gases Hazardous Liquids and Gases Viscous Liquids Dry Materials Food/Pharmaceutical Vacuum Service
Request a Quote Datasheet
Description
Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI flange connections. They can be equipped with a manual lever or can be actuated with electric or pneumatic actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits Substantial PFA liners for 3" through 12" sizes and PTFE liners for 14" through 24" size. Benefit is resistance to permeation leading to extension of product life and operator safety because of lack of atmospheric leakage. Actuated by electric or pneumatic actuators Ideal for corrosives Reliable for vacuum services Low torque Blow-out proof shaft Excellent seal/barrier against leakage to atmosphere Complete line of accessories Typical Applications Clean Liquids and Gases Corrosive Liquids and Gases Hazardous Liquids and Gases Viscous Liquids Dry Materials Food/Pharmaceutical Vacuum Service
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Butterfly Valve - XLD Series - Assured Automation
Roselle, NJ, United States
Butterfly Valve
XLD Series
Butterfly Valve XLD Series
Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI flange connections. They can be equipped with a manual lever or can be actuated with electric or pneumatic actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits Substantial PFA liners for 3" through 12" sizes and PTFE liners for 14" through 24" size. Benefit is resistance to permeation leading to extension of product life and operator safety because of lack of atmospheric leakage. Actuated by electric or pneumatic actuators Ideal for corrosives Reliable for vacuum services Low torque Blow-out proof shaft Excellent seal/barrier against leakage to atmosphere Complete line of accessories Typical Applications Clean Liquids and Gases Corrosive Liquids and Gases Hazardous Liquids and Gases Viscous Liquids Dry Materials Food/Pharmaceutical Vacuum Service

Description:
The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI flange connections. They can be equipped with a manual lever or can be actuated with electric or pneumatic actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices.

Features & Benefits

  • Substantial PFA liners for 3" through 12" sizes and PTFE liners for 14" through 24" size. Benefit is resistance to permeation leading to extension of product life and operator safety because of lack of atmospheric leakage.
  • Actuated by electric or pneumatic actuators
  • Ideal for corrosives
  • Reliable for vacuum services
  • Low torque
  • Blow-out proof shaft
  • Excellent seal/barrier against leakage to atmosphere
  • Complete line of accessories

Typical Applications

  • Clean Liquids and Gases
  • Corrosive Liquids and Gases
  • Hazardous Liquids and Gases
  • Viscous Liquids
  • Dry Materials
  • Food/Pharmaceutical
  • Vacuum Service
Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number XLD Series
Product Name Butterfly Valve
Valve Type Butterfly; Injection; Sanitary
Primary Material Ductile Iron; PTFE
Media Water; Gas; Specialty Corrosive; Powder Solids; Chemical
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Butterfly Valve - FE Series - Assured Automation
Specs
Valve Type Butterfly
Primary Material PVC
Media Water; Wastewater; Chemical
View Details
PVC Ball Valve - P2 Series - Assured Automation
Assured Automation
Specs
Valve Type Ball
Primary Material PVC (optional feature); CPVC (optional feature)
Media Water; Salt Water; Wastewater; Chemical
View Details
Precision Globe Control Valves - GV Series - Assured Automation
Specs
Valve Type Control Valve; Mixing; Butterfly (optional feature); Globe
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Wastewater; Chemical
View Details
Plug Valve - 061 Series - Assured Automation
Assured Automation
Specs
Valve Type Plug
Primary Material Ductile Iron; PTFE
Media Water; Wastewater; Gas; Specialty Corrosive; Powder Solids; Chemical
View Details