Assured Automation Precision Globe Control Valves GV Series

Description
Description Assured Automation's GV Series Precision Globe Valves are constructed with rugged bronze or stainless steel bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating control for pressure, temperature, level, and flow of a wide variety of fluids in from -20 to 500ºF. Functions 2-way Flow Control 3-way Mixing 3-way Diverting Features & Benefits Compact rugged valve body with selection of port reductions Precision manufactured valve components provide smooth operation Port guided plug assembly provides stability Dual point PEEK bearing stem guidance provides stability and low friction, yielding reduced hysteresis and optimum control Removable lower plug (2-way only) offers easy access for inspection and cleanout Typical Applications Industrial process piping systems Double containment systems Acid waste systems and wastewater High purity systems Municipal pressure and gravity piping systems Plumbing and mechanical pipe systems Electrical systems Irrigation systems Radiant heating systems Custom Butterfly Valve Assemblies
Request a Quote Datasheet
Description
Description Assured Automation's GV Series Precision Globe Valves are constructed with rugged bronze or stainless steel bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating control for pressure, temperature, level, and flow of a wide variety of fluids in from -20 to 500ºF. Functions 2-way Flow Control 3-way Mixing 3-way Diverting Features & Benefits Compact rugged valve body with selection of port reductions Precision manufactured valve components provide smooth operation Port guided plug assembly provides stability Dual point PEEK bearing stem guidance provides stability and low friction, yielding reduced hysteresis and optimum control Removable lower plug (2-way only) offers easy access for inspection and cleanout Typical Applications Industrial process piping systems Double containment systems Acid waste systems and wastewater High purity systems Municipal pressure and gravity piping systems Plumbing and mechanical pipe systems Electrical systems Irrigation systems Radiant heating systems Custom Butterfly Valve Assemblies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Globe Control Valves - GV Series - Assured Automation
Roselle, NJ, United States
Precision Globe Control Valves
GV Series
Precision Globe Control Valves GV Series
Description Assured Automation's GV Series Precision Globe Valves are constructed with rugged bronze or stainless steel bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating control for pressure, temperature, level, and flow of a wide variety of fluids in from -20 to 500ºF. Functions 2-way Flow Control 3-way Mixing 3-way Diverting Features & Benefits Compact rugged valve body with selection of port reductions Precision manufactured valve components provide smooth operation Port guided plug assembly provides stability Dual point PEEK bearing stem guidance provides stability and low friction, yielding reduced hysteresis and optimum control Removable lower plug (2-way only) offers easy access for inspection and cleanout Typical Applications Industrial process piping systems Double containment systems Acid waste systems and wastewater High purity systems Municipal pressure and gravity piping systems Plumbing and mechanical pipe systems Electrical systems Irrigation systems Radiant heating systems Custom Butterfly Valve Assemblies

Description

Assured Automation's GV Series Precision Globe Valves are constructed with rugged bronze or stainless steel bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating control for pressure, temperature, level, and flow of a wide variety of fluids in from -20 to 500ºF.

Functions

  • 2-way Flow Control
  • 3-way Mixing
  • 3-way Diverting

Features & Benefits

  • Compact rugged valve body with selection of port reductions
  • Precision manufactured valve components provide smooth operation
  • Port guided plug assembly provides stability
  • Dual point PEEK bearing stem guidance provides stability and low friction, yielding reduced hysteresis and optimum control
  • Removable lower plug (2-way only) offers easy access for inspection and cleanout

Typical Applications

  • Industrial process piping systems
  • Double containment systems
  • Acid waste systems and wastewater
  • High purity systems
  • Municipal pressure and gravity piping systems
  • Plumbing and mechanical pipe systems
  • Electrical systems
  • Irrigation systems
  • Radiant heating systems
  • Custom Butterfly Valve Assemblies
Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number GV Series
Product Name Precision Globe Control Valves
Valve Type Control Valve; Mixing; Butterfly (optional feature); Globe
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Wastewater; Chemical
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Maximum Pressure 720.00 psi (507 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve - XLB Series - Assured Automation
Assured Automation
Specs
Valve Type Ball; Sanitary
Primary Material Cast Iron; PTFE
Media Water; Gas; Specialty Corrosive; Chemical
View Details
XP Series NAMUR Solenoid Valves - XP Series - Assured Automation
Specs
Valve Type Solenoid
Media Air; Compressed Air
View Details
Automated Ball Valve - 250 LF Series - Assured Automation
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
View Details
High Capacity Globe Control Valves - GH Series - Assured Automation
Specs
Valve Type Control Valve; Mixing; Globe
Primary Material Cast Iron
Media Water; Hot Water; Cold Water  ; Wastewater; Chemical
View Details