Assured Automation Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
Description Assured Automation's GH Series High Capacity General Purpose Globe Control Valves are constructed of rugged cast iron bodies. They are available with a variety of plug styles and trim...
Description Assured Automation's GV Series Precision Globe Valves are constructed with rugged bronze or stainless steel bodies. They are available with a variety of plug styles and trim materials to...
Description Assured Automation's GVI Series Industrial General Purpose Globe Control Valves are constructed of rugged steel or stainless steel bodies. They are available with equal percentage or linear plug styles.
Description The VIP Series combines a pneumatic actuator and fast on-off control valve into one body, eliminating packing glands, actuators and mounting kits. There are no exposed moving parts, eliminating...
Description: The 067 is a PTFE sleeved, stainless steel, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A...
Description: The 31D is a 3-way, brass ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate...
Description: The 33D is a full port, 3-way, 316 stainless steel, NPT threaded end diverter valve. It can be equipped with a manual handle or with direct mount pneumatic or...
Description: When FireChek® Senses excessive heat from a nearby fire,it immediately vents the pneumatic actuator and closes the actuator air supply line. FireChek® triggers quickly, securing pneumatically operated...
Description: The 061 is a PFA lined, Ductile Iron, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A...
Description: The 21 series manual ball valves are full port, 316 stainless steel, NPT threaded manual ball valves. They are equipped with a manual handle with a locking device. Features...
Description: The 26 is a full port, 316 stainless steel, NPT threaded end automated ball valve. It can be equipped with a manual handle or with direct mount pneumatic or...
Description: The XLB is a PFA lined, Ductile Iron, ANSI Class 150 flanged Full Port Ball Valve. It can be equipped with a manual handle or with pneumatic or electric...
Assured Automation’s 150F and 300F series ball valves offer a unique design that is ideal for process and petrochemical applications. Features & Benefits Floating ball and protected seat design O-ring...
Assured Automation’s HPX Triple Offset Low Emission Butterfly Valves are an ideal solution for positive shut-off or modulating control applications in erosive, corrosive and critical applications under ambient heat, high...
Assured Automation’s VIP-EVO series High Pressure Coaxial Valves with Integral pneumatic actuator are extremely compact, fast-acting on-off valves. This compact design provides for a streamlined installation while using less air...
Description: The 282 series manual ball valves are full port, brass, manual ball valves. They are available with NPT Female, NPT Male x Female, and Solder end connections. Four different...
Description: The 101 is a full port, brass, NPT threaded end actuated ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators.
Description: The 36 is a full port, 316 stainless steel, 3 piece ball valve. It is available with threaded ends (36N), socket weld ends (36S), quick clamp ends (36C) or...
Description: The Angle Seat Valve is a 2/2-way pneumatically actuated piston valve for liquids, gases, steam and some aggressive fluids (vacuum services also.) The superior design of the piston is...
Description: The FE Series Butterfly Valves incorporate many features of our industrial FK valve, yet the all PVC construction and EPDM liner make this valve the perfect choice for water...
Description: The FK Series Butterfly Valves offer superior strength and chemical resistance in highly corrosive environments and process flow conditions. The special trapezoid shape of the liner and a serrated...
Description: The HPW/HPL is a high performance soft seated, metal seated, fire safe butterfly valve. Body material is either Carbon steel or 316 SS. Connections are either wafer style (HPW)...
Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost...
Description: The STW/STL is a resilient seated 125/150, ductile iron, high performance wafer style (STW) or lug style (STL) butterfly valve available with either BUNA-N or EPDM seats and a...
Description: The VA Series combines a pneumatic actuator and fast on-off control valve into one body, eliminating packing glands, actuators and mounting kits. There are no exposed moving parts, eliminating...
Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI...
DSI-WG Wedge Gate Valves from Assured Automation are designed and manufactured to ensure leakage of less than 100 ppm (parts per million) of volatile organic compounds (VOC). These valves have...
One Piece Stem/Ball Trunnion Support Design provides for precision operation and positioning of the ball. This precise ball positioning is often not possible in more common multi-piece stem ball design.
The 112 LF series valves are lead free brass, high capacity, in-line check valves manufactured to comply with new lead free legislation. They are available with NPT Female end connections.
The 250 series automated ball valves are full port, lead free brass, automated ball valves. They have NPT Female, end connections. Features & Benefits Full port ball drilling for unrestricted...
The 282 LF Series manual ball valves are full port, lead free brass, manual ball valves. They are available with NPT Female, and Solder end connections. Four different manual handle...
The Assured Automation HPF Series 3-piece Ball Valves are superior quality, rugged, and universal purpose valves for all fluids. Ideal for saturated or superheated steam, slurries, semi-solids, and corrosive services...
The BFY series Sanitary Butterfly Valves are full port, 316L stainless steel, butterfly valves with Tri-Clamp or butt weld connections. They are equipped with a 304 SS manual handle with...
The P2 Series Ball Valves offer a variety of advanced features such as the patented seat stop carrier, a high quality stem and ball support system, and a multifunctional locking...
The TSV series Thermal Shut-off valves combine a fire-safe ball or butterfly valve with a pneumatic actuator and the FM approved FireChek® valve to form a dedicated stand-alone thermal shut-off...
The V-Series Modulating Ball Valves are designed for control of your flow media. Options include 4-20 MA, 3-15 PSI and are available in ½" through 4" Sizes. Various end connections...
Thermally activated Emergency Isolation Valves (EIVs) are critical components in refinery, terminal and distribution safety systems. Thermal activated shutoffs work like fuses in the piping that carries extracted fuels. When...
WP Series NAMUR Solenoid Valves
XP Series NAMUR Solenoid Valves