Assured Automation Plug Valve 061 Series

Description
Description: The 061 is a PFA lined, Ductile Iron, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits • "Locked-in" PFA liner • Rugged construction • Quick quarter-turn rotation • Ideal for corrosives • Easy turning without lubrication • Superior long-lasting shut-off • One-piece integrally cast/lined plug & stem • Inherent blow-out proof stem • Self-cleaning on valve rotation • Bi-directional laminar flow • External adjustment of in-line seal • Inherent double stem seal • Excellent for vacuum services • Self-draining in upright position • NO body cavities • Complete line of accessories Typical Applications • Clean Liquids and Gases • Corrosive Liquids and Gases • Hazardous Liquids and Gases • Viscous Liquids • Fibrous Slurries • Dry Materials • Food/Pharmaceutical • Vacuum Service
Request a Quote Datasheet
Description
Description: The 061 is a PFA lined, Ductile Iron, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits • "Locked-in" PFA liner • Rugged construction • Quick quarter-turn rotation • Ideal for corrosives • Easy turning without lubrication • Superior long-lasting shut-off • One-piece integrally cast/lined plug & stem • Inherent blow-out proof stem • Self-cleaning on valve rotation • Bi-directional laminar flow • External adjustment of in-line seal • Inherent double stem seal • Excellent for vacuum services • Self-draining in upright position • NO body cavities • Complete line of accessories Typical Applications • Clean Liquids and Gases • Corrosive Liquids and Gases • Hazardous Liquids and Gases • Viscous Liquids • Fibrous Slurries • Dry Materials • Food/Pharmaceutical • Vacuum Service
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Valve - 061 Series - Assured Automation
Roselle, NJ, United States
Plug Valve
061 Series
Plug Valve 061 Series
Description: The 061 is a PFA lined, Ductile Iron, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits • "Locked-in" PFA liner • Rugged construction • Quick quarter-turn rotation • Ideal for corrosives • Easy turning without lubrication • Superior long-lasting shut-off • One-piece integrally cast/lined plug & stem • Inherent blow-out proof stem • Self-cleaning on valve rotation • Bi-directional laminar flow • External adjustment of in-line seal • Inherent double stem seal • Excellent for vacuum services • Self-draining in upright position • NO body cavities • Complete line of accessories Typical Applications • Clean Liquids and Gases • Corrosive Liquids and Gases • Hazardous Liquids and Gases • Viscous Liquids • Fibrous Slurries • Dry Materials • Food/Pharmaceutical • Vacuum Service

Description:
The 061 is a PFA lined, Ductile Iron, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices.

Features & Benefits
• "Locked-in" PFA liner
• Rugged construction
• Quick quarter-turn rotation
• Ideal for corrosives
• Easy turning without lubrication
• Superior long-lasting shut-off
• One-piece integrally cast/lined plug & stem
• Inherent blow-out proof stem
• Self-cleaning on valve rotation
• Bi-directional laminar flow
• External adjustment of in-line seal
• Inherent double stem seal
• Excellent for vacuum services
• Self-draining in upright position
• NO body cavities
• Complete line of accessories

Typical Applications
• Clean Liquids and Gases
• Corrosive Liquids and Gases
• Hazardous Liquids and Gases
• Viscous Liquids
• Fibrous Slurries
• Dry Materials
• Food/Pharmaceutical
• Vacuum Service

Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number 061 Series
Product Name Plug Valve
Valve Type Plug
Primary Material Ductile Iron; PTFE
Media Water; Wastewater; Gas; Specialty Corrosive; Powder Solids; Chemical
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Globe Control Valves - GV Series - Assured Automation
Specs
Valve Type Control Valve; Mixing; Butterfly (optional feature); Globe
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Wastewater; Chemical
View Details
Resilient Seated Butterfly Valve - STW Series - Assured Automation
Specs
Valve Type Butterfly; Sanitary
Primary Material Ductile Iron
Media Water; Wastewater; Powder Solids; Air; Compressed Air
View Details
Pneumatic Axial Valve - VIP Series - Assured Automation
Specs
Valve Type Control Valve
Media Water; Gas; Gasoline / Diesel Fuel; Steam; Oil; Air; Chemical
Valve Size 0.38 inch (9.52 mm)
View Details
Butterfly Valve - XLD Series - Assured Automation
Specs
Valve Type Butterfly; Injection; Sanitary
Primary Material Ductile Iron; PTFE
Media Water; Gas; Specialty Corrosive; Powder Solids; Chemical
View Details