Assured Automation PVC Ball Valve P2 Series

Description
The P2 Series Ball Valves offer a variety of advanced features such as the patented seat stop carrier, a high quality stem and ball support system, and a multifunctional locking handle. The new DUAL BLOCK® system locks the union nuts preventing back-off due to vibration or thermal cycling. Deep grooves, thick o-rings, and cushioned PTFE seats contribute to strong seals at pressures up to 232 PSI while an integral mounting flange and support bracketing combine for simple adaptation for actuation and anchoring. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits Double blocking with true union ends Patented Dual Block® system prevents vibrations or thermal expansion from causing back-off Full Port for unobstructed flow Double o-ring stem seals with a safety shear point above the o-rings Integrated mounting pad for actuators Integrated support bracketing for anchoring Valve seats have o-ring backing cushions to compensate for wear and prevent seizure of the bal Complete line of accessories Materials Seats - PTFE Seals - EPDM or Viton® Body - PVC or CPVC Ball & Stem - PVC or CPVC
Request a Quote Datasheet
Description
The P2 Series Ball Valves offer a variety of advanced features such as the patented seat stop carrier, a high quality stem and ball support system, and a multifunctional locking handle. The new DUAL BLOCK® system locks the union nuts preventing back-off due to vibration or thermal cycling. Deep grooves, thick o-rings, and cushioned PTFE seats contribute to strong seals at pressures up to 232 PSI while an integral mounting flange and support bracketing combine for simple adaptation for actuation and anchoring. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits Double blocking with true union ends Patented Dual Block® system prevents vibrations or thermal expansion from causing back-off Full Port for unobstructed flow Double o-ring stem seals with a safety shear point above the o-rings Integrated mounting pad for actuators Integrated support bracketing for anchoring Valve seats have o-ring backing cushions to compensate for wear and prevent seizure of the bal Complete line of accessories Materials Seats - PTFE Seals - EPDM or Viton® Body - PVC or CPVC Ball & Stem - PVC or CPVC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Ball Valve - P2 Series - Assured Automation
Roselle, NJ, United States
PVC Ball Valve
P2 Series
PVC Ball Valve P2 Series
The P2 Series Ball Valves offer a variety of advanced features such as the patented seat stop carrier, a high quality stem and ball support system, and a multifunctional locking handle. The new DUAL BLOCK® system locks the union nuts preventing back-off due to vibration or thermal cycling. Deep grooves, thick o-rings, and cushioned PTFE seats contribute to strong seals at pressures up to 232 PSI while an integral mounting flange and support bracketing combine for simple adaptation for actuation and anchoring. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits Double blocking with true union ends Patented Dual Block® system prevents vibrations or thermal expansion from causing back-off Full Port for unobstructed flow Double o-ring stem seals with a safety shear point above the o-rings Integrated mounting pad for actuators Integrated support bracketing for anchoring Valve seats have o-ring backing cushions to compensate for wear and prevent seizure of the bal Complete line of accessories Materials Seats - PTFE Seals - EPDM or Viton® Body - PVC or CPVC Ball & Stem - PVC or CPVC

The P2 Series Ball Valves offer a variety of advanced features such as the patented seat stop carrier, a high quality stem and ball support system, and a multifunctional locking handle. The new DUAL BLOCK® system locks the union nuts preventing back-off due to vibration or thermal cycling. Deep grooves, thick o-rings, and cushioned PTFE seats contribute to strong seals at pressures up to 232 PSI while an integral mounting flange and support bracketing combine for simple adaptation for actuation and anchoring. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices.

Features & Benefits
  • Double blocking with true union ends
  • Patented Dual Block® system prevents vibrations or thermal expansion from causing back-off
  • Full Port for unobstructed flow
  • Double o-ring stem seals with a safety shear point above the o-rings
  • Integrated mounting pad for actuators
  • Integrated support bracketing for anchoring
  • Valve seats have o-ring backing cushions to compensate for wear and prevent seizure of the bal
  • Complete line of accessories
Materials
  • Seats - PTFE
  • Seals - EPDM or Viton®
  • Body - PVC or CPVC
  • Ball & Stem - PVC or CPVC
Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number P2 Series
Product Name PVC Ball Valve
Valve Type Ball
Primary Material PVC (optional feature); CPVC (optional feature)
Media Water; Salt Water; Wastewater; Chemical
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Maximum Pressure ? to 232.00 psi (? to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Diverter Ball Valve - 33D Series - Assured Automation
Specs
Valve Type Diverter; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Sanitary Butterfly Valve - BFY Series - Assured Automation
Specs
Valve Type Butterfly
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Potable Water; Brewing, Distilling, Wine Making, Dairy, Pharmaceuticals, Ink/Paint, Dye, Liquids
View Details
Thermal Shutoff Valve - TSV Series - Assured Automation
Specs
Valve Type Ball; Safety; Shut Off
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas
View Details
PVC Butterfly Valve - FE Series - Assured Automation
Specs
Valve Type Butterfly
Primary Material PVC
Media Water; Wastewater; Chemical
View Details