Assured Automation PVC Butterfly Valve FE Series

Description
Description: The FE Series Butterfly Valves incorporate many features of our industrial FK valve, yet the all PVC construction and EPDM liner make this valve the perfect choice for water and light industrial applications. The special trapezoid shape of the liner and serrated body cavity guarantee a bubble tight seal while keeping break-away torque at an absolute minimum. This versatile valve features double self-lubricating seals, direct actuator mount capability, or the option of either a lever handle or gear box. Features & Benefits Standard ISO square dimensions for direct mounting of actuators. The disc/seat features a trapezoidal elastomeric liner to provide a bubble tight seal. The liner completely isolates the valve body from the process flow. The liner functions as a flange gasket on both sides of the valve. The body cavity features special channeling to prevent liner slippage and compression. PTFE seated o-ring shaft seals. Typical Applications Industrial process piping systems Double containment systems Acid waste systems and wastewater High purity systems Municipal pressure and gravity piping systems Plumbing and mechanical pipe systems Electrical systems Irrigation systems Radiant heating systems
Request a Quote Datasheet
Description
Description: The FE Series Butterfly Valves incorporate many features of our industrial FK valve, yet the all PVC construction and EPDM liner make this valve the perfect choice for water and light industrial applications. The special trapezoid shape of the liner and serrated body cavity guarantee a bubble tight seal while keeping break-away torque at an absolute minimum. This versatile valve features double self-lubricating seals, direct actuator mount capability, or the option of either a lever handle or gear box. Features & Benefits Standard ISO square dimensions for direct mounting of actuators. The disc/seat features a trapezoidal elastomeric liner to provide a bubble tight seal. The liner completely isolates the valve body from the process flow. The liner functions as a flange gasket on both sides of the valve. The body cavity features special channeling to prevent liner slippage and compression. PTFE seated o-ring shaft seals. Typical Applications Industrial process piping systems Double containment systems Acid waste systems and wastewater High purity systems Municipal pressure and gravity piping systems Plumbing and mechanical pipe systems Electrical systems Irrigation systems Radiant heating systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Butterfly Valve - FE Series - Assured Automation
Roselle, NJ, United States
PVC Butterfly Valve
FE Series
PVC Butterfly Valve FE Series
Description: The FE Series Butterfly Valves incorporate many features of our industrial FK valve, yet the all PVC construction and EPDM liner make this valve the perfect choice for water and light industrial applications. The special trapezoid shape of the liner and serrated body cavity guarantee a bubble tight seal while keeping break-away torque at an absolute minimum. This versatile valve features double self-lubricating seals, direct actuator mount capability, or the option of either a lever handle or gear box. Features & Benefits Standard ISO square dimensions for direct mounting of actuators. The disc/seat features a trapezoidal elastomeric liner to provide a bubble tight seal. The liner completely isolates the valve body from the process flow. The liner functions as a flange gasket on both sides of the valve. The body cavity features special channeling to prevent liner slippage and compression. PTFE seated o-ring shaft seals. Typical Applications Industrial process piping systems Double containment systems Acid waste systems and wastewater High purity systems Municipal pressure and gravity piping systems Plumbing and mechanical pipe systems Electrical systems Irrigation systems Radiant heating systems

Description:
The FE Series Butterfly Valves incorporate many features of our industrial FK valve, yet the all PVC construction and EPDM liner make this valve the perfect choice for water and light industrial applications. The special trapezoid shape of the liner and serrated body cavity guarantee a bubble tight seal while keeping break-away torque at an absolute minimum. This versatile valve features double self-lubricating seals, direct actuator mount capability, or the option of either a lever handle or gear box.

Features & Benefits

  • Standard ISO square dimensions for direct mounting of actuators.
  • The disc/seat features a trapezoidal elastomeric liner to provide a bubble tight seal.
  • The liner completely isolates the valve body from the process flow.
  • The liner functions as a flange gasket on both sides of the valve.
  • The body cavity features special channeling to prevent liner slippage and compression.
  • PTFE seated o-ring shaft seals.

Typical Applications

  • Industrial process piping systems
  • Double containment systems
  • Acid waste systems and wastewater
  • High purity systems
  • Municipal pressure and gravity piping systems
  • Plumbing and mechanical pipe systems
  • Electrical systems
  • Irrigation systems
  • Radiant heating systems
Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number FE Series
Product Name PVC Butterfly Valve
Valve Type Butterfly
Primary Material PVC
Media Water; Wastewater; Chemical
Valve Size 1.50 to 12.00 inch (38.10 to 304.80 mm)
Maximum Pressure 232.00 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Ball Valve - 36 Series - Assured Automation
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Steam; Ink/Paint, Dye, Liquids; Chemical
View Details
Emergency Shutdown Valve - ESD Series - Assured Automation
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel (optional feature)
Valve Size 0.50 to 12.00 inch (12.70 to 304.80 mm)
View Details
Polypropylene Butterfly Valve - FK Series - Assured Automation
Specs
Valve Type Butterfly
Primary Material PP
Media Water; Wastewater; Chemical
View Details
High Performance Butterfly Valve - HP Series - Assured Automation
Specs
Valve Type Butterfly
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Steam; Chemical
View Details