Assured Automation Ball Valve XLB Series

Description
Description: The XLB is a PFA lined, Ductile Iron, ANSI Class 150 flanged Full Port Ball Valve. It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits: • Low Torque - Smaller actuators, reduced costs, space and weight saving • ISO 5211 mounting pad • Compact Design • PFA liner on ALL wetted parts • PFA liner is "Locked-in" to body, ball, & stem • Full port for unrestricted flow • Rugged & versatile • Anti-blowout stem • Innovative atmospheric seal provides added protection and safety • Superior body joint technology • Reliable for vacuum services • Complete line of accessories Typical Applications : • Clean Liquids and Gases • Corrosive Liquids and Gases • Hazardous Liquids and Gases • Viscous Liquids • Dry Materials • Food/Pharmaceutical • Vacuum Service
Request a Quote Datasheet
Description
Description: The XLB is a PFA lined, Ductile Iron, ANSI Class 150 flanged Full Port Ball Valve. It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits: • Low Torque - Smaller actuators, reduced costs, space and weight saving • ISO 5211 mounting pad • Compact Design • PFA liner on ALL wetted parts • PFA liner is "Locked-in" to body, ball, & stem • Full port for unrestricted flow • Rugged & versatile • Anti-blowout stem • Innovative atmospheric seal provides added protection and safety • Superior body joint technology • Reliable for vacuum services • Complete line of accessories Typical Applications : • Clean Liquids and Gases • Corrosive Liquids and Gases • Hazardous Liquids and Gases • Viscous Liquids • Dry Materials • Food/Pharmaceutical • Vacuum Service
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - XLB Series - Assured Automation
Roselle, NJ, United States
Ball Valve
XLB Series
Ball Valve XLB Series
Description: The XLB is a PFA lined, Ductile Iron, ANSI Class 150 flanged Full Port Ball Valve. It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits: • Low Torque - Smaller actuators, reduced costs, space and weight saving • ISO 5211 mounting pad • Compact Design • PFA liner on ALL wetted parts • PFA liner is "Locked-in" to body, ball, & stem • Full port for unrestricted flow • Rugged & versatile • Anti-blowout stem • Innovative atmospheric seal provides added protection and safety • Superior body joint technology • Reliable for vacuum services • Complete line of accessories Typical Applications : • Clean Liquids and Gases • Corrosive Liquids and Gases • Hazardous Liquids and Gases • Viscous Liquids • Dry Materials • Food/Pharmaceutical • Vacuum Service

Description:
The XLB is a PFA lined, Ductile Iron, ANSI Class 150 flanged Full Port Ball Valve. It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices.

Features & Benefits:
• Low Torque - Smaller actuators, reduced costs, space and weight saving
• ISO 5211 mounting pad
• Compact Design
• PFA liner on ALL wetted parts
• PFA liner is "Locked-in" to body, ball, & stem
• Full port for unrestricted flow
• Rugged & versatile
• Anti-blowout stem
• Innovative atmospheric seal provides added protection and safety
• Superior body joint technology
• Reliable for vacuum services
• Complete line of accessories

Typical Applications :
• Clean Liquids and Gases
• Corrosive Liquids and Gases
• Hazardous Liquids and Gases
• Viscous Liquids
• Dry Materials
• Food/Pharmaceutical
• Vacuum Service

Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number XLB Series
Product Name Ball Valve
Valve Type Ball; Sanitary
Primary Material Cast Iron; PTFE
Media Water; Gas; Specialty Corrosive; Chemical
Valve Size 1.00 to 6.00 inch (25.40 to 152.40 mm)
Maximum Pressure 275.00 psi (194 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Valve Type Ball
Primary Material Stainless Steel; Steel (optional feature)
Media Gas; Gasoline / Diesel Fuel (optional feature); Natural Gas (optional feature); Chemical
View Details
Angle Seat Valve - Ares & Zeus Series - Assured Automation
Specs
Valve Type Control Valve; Angle; Piston
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Water; Steam; Ink/Paint, Dye, Liquids; Air
View Details
Butterfly Valve - XLD Series - Assured Automation
Specs
Valve Type Butterfly; Injection; Sanitary
Primary Material Ductile Iron; PTFE
Media Water; Gas; Specialty Corrosive; Powder Solids; Chemical
View Details
3-Way Diverter Ball Valve - 33D Series - Assured Automation
Specs
Valve Type Diverter; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details