Assured Automation Pneumatic Axial Valve VIP Series

Description
Description The VIP Series combines a pneumatic actuator and fast on-off control valve into one body, eliminating packing glands, actuators and mounting kits. There are no exposed moving parts, eliminating pinch points and increasing operator safety. Since the actuator is part of the valve, costs are greatly reduced when compared to standard actuated valves. Operating life has been tested to well over 1,000,000 cycles, the balanced design reduces friction and wear. The stroke is linear and parallel to the flow, dramatically reducing the required force to close or open the valve. The internal waterway design was designed for optimum flow characteristics. The VIP Axial Valves are the Metric GAS threaded equivalents of our VA series valves
Request a Quote Datasheet
Description
Description The VIP Series combines a pneumatic actuator and fast on-off control valve into one body, eliminating packing glands, actuators and mounting kits. There are no exposed moving parts, eliminating pinch points and increasing operator safety. Since the actuator is part of the valve, costs are greatly reduced when compared to standard actuated valves. Operating life has been tested to well over 1,000,000 cycles, the balanced design reduces friction and wear. The stroke is linear and parallel to the flow, dramatically reducing the required force to close or open the valve. The internal waterway design was designed for optimum flow characteristics. The VIP Axial Valves are the Metric GAS threaded equivalents of our VA series valves
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Axial Valve - VIP Series - Assured Automation
Roselle, NJ, United States
Pneumatic Axial Valve
VIP Series
Pneumatic Axial Valve VIP Series
Description The VIP Series combines a pneumatic actuator and fast on-off control valve into one body, eliminating packing glands, actuators and mounting kits. There are no exposed moving parts, eliminating pinch points and increasing operator safety. Since the actuator is part of the valve, costs are greatly reduced when compared to standard actuated valves. Operating life has been tested to well over 1,000,000 cycles, the balanced design reduces friction and wear. The stroke is linear and parallel to the flow, dramatically reducing the required force to close or open the valve. The internal waterway design was designed for optimum flow characteristics. The VIP Axial Valves are the Metric GAS threaded equivalents of our VA series valves

Description

The VIP Series combines a pneumatic actuator and fast on-off control valve into one body, eliminating packing glands, actuators and mounting kits. There are no exposed moving parts, eliminating pinch points and increasing operator safety. Since the actuator is part of the valve, costs are greatly reduced when compared to standard actuated valves. Operating life has been tested to well over 1,000,000 cycles, the balanced design reduces friction and wear. The stroke is linear and parallel to the flow, dramatically reducing the required force to close or open the valve. The internal waterway design was designed for optimum flow characteristics. The VIP Axial Valves are the Metric GAS threaded equivalents of our VA series valves

Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number VIP Series
Product Name Pneumatic Axial Valve
Valve Type Control Valve
Media Water; Gas; Gasoline / Diesel Fuel; Steam; Oil; Air; Chemical
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 145.04 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Control Valve - 175257508 - Radwell International
Assured Automation
Specs
Primary Material Brass / Bronze
View Details
Integrated Actuator Valve - VA Series - Assured Automation
Specs
Valve Type Control Valve
Primary Material Brass / Bronze
Media Water; Ink/Paint, Dye
View Details
Brass Manual Ball Valve - 282 LF Series - Assured Automation
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details
Triple Offset Low Emission Butterfly Valves - HPX Series - Assured Automation
Specs
Valve Type Butterfly
Primary Material Stainless Steel (optional feature); Steel (optional feature); A 216 - WCB Carbon Steel
Media Gas; Powder Solids; Steam; Chemical
View Details