Assured Automation Flanged Ball Valve 300F Series

Description
Assured Automation’s 150F and 300F series ball valves offer a unique design that is ideal for process and petrochemical applications. Features & Benefits Floating ball and protected seat design O-ring backed seat Fire safe designed to API 607-5 Spiral wound body gasket with secondary metal to metal seal Open and close socking device for position safety lockout O-ring reinforced stem packing Materials Body: Carbon Steel or Stainless Steel Seats: TFM or 50/50 Typical Applications Refineries Petrochemical Chemical Process Equipment Process Control Applications Water and Waste applications Pipeline applications Available Actuators Weatherproof Electric Explosion Proof Electric Pneumatic (single & double acting) 4-20 mA, or 3-15 psi Positioners for pneumatic
Request a Quote Datasheet
Description
Assured Automation’s 150F and 300F series ball valves offer a unique design that is ideal for process and petrochemical applications. Features & Benefits Floating ball and protected seat design O-ring backed seat Fire safe designed to API 607-5 Spiral wound body gasket with secondary metal to metal seal Open and close socking device for position safety lockout O-ring reinforced stem packing Materials Body: Carbon Steel or Stainless Steel Seats: TFM or 50/50 Typical Applications Refineries Petrochemical Chemical Process Equipment Process Control Applications Water and Waste applications Pipeline applications Available Actuators Weatherproof Electric Explosion Proof Electric Pneumatic (single & double acting) 4-20 mA, or 3-15 psi Positioners for pneumatic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roselle, NJ, United States
Flanged Ball Valve
300F Series
Flanged Ball Valve 300F Series
Assured Automation’s 150F and 300F series ball valves offer a unique design that is ideal for process and petrochemical applications. Features & Benefits Floating ball and protected seat design O-ring backed seat Fire safe designed to API 607-5 Spiral wound body gasket with secondary metal to metal seal Open and close socking device for position safety lockout O-ring reinforced stem packing Materials Body: Carbon Steel or Stainless Steel Seats: TFM or 50/50 Typical Applications Refineries Petrochemical Chemical Process Equipment Process Control Applications Water and Waste applications Pipeline applications Available Actuators Weatherproof Electric Explosion Proof Electric Pneumatic (single & double acting) 4-20 mA, or 3-15 psi Positioners for pneumatic

Assured Automation’s 150F and 300F series ball valves offer a unique design that is ideal for process and petrochemical applications.

Features & Benefits
  • Floating ball and protected seat design
  • O-ring backed seat
  • Fire safe designed to API 607-5
  • Spiral wound body gasket with secondary metal to metal seal
  • Open and close socking device for position safety lockout
  • O-ring reinforced stem packing
Materials
  • Body: Carbon Steel or Stainless Steel
  • Seats: TFM or 50/50
Typical Applications
  • Refineries
  • Petrochemical
  • Chemical Process Equipment
  • Process Control Applications
  • Water and Waste applications
  • Pipeline applications
Available Actuators
  • Weatherproof Electric
  • Explosion Proof Electric
  • Pneumatic (single & double acting)
  • 4-20 mA, or 3-15 psi Positioners for pneumatic
Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number 300F Series
Product Name Flanged Ball Valve
Valve Type Ball
Primary Material Stainless Steel; Steel (optional feature)
Media Gas; Gasoline / Diesel Fuel (optional feature); Natural Gas (optional feature); Chemical
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Maximum Pressure 275.00 psi (194 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Resilient Seated Butterfly Valve - STW Series - Assured Automation
Specs
Valve Type Butterfly; Sanitary
Primary Material Ductile Iron
Media Water; Wastewater; Powder Solids; Air; Compressed Air
View Details
Pneumatic Axial Valve - VIP Series - Assured Automation
Specs
Valve Type Control Valve
Media Water; Gas; Gasoline / Diesel Fuel; Steam; Oil; Air; Chemical
Valve Size 0.38 inch (9.52 mm)
View Details
Pneumatic Valve - 4736870 - Radwell International
Assured Automation
Specs
Media Air
Actuation Pneumatic
View Details
3-Way Diverter Ball Valve - 33D Series - Assured Automation
Specs
Valve Type Diverter; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details