Assured Automation Thermal Shutoff Valve TSV Series

Description
The TSV series Thermal Shut-off valves combine a fire-safe ball or butterfly valve with a pneumatic actuator and the FM approved FireChek® valve to form a dedicated stand-alone thermal shut-off valve that will close (or open) at a given temperature (165 ̊F standard). This alternative to fusible link valves can be tested and reset without the need to replace any hardware. The valve is held open by charging the actuator through a Schrader (check) valve. There is a clearly labeled gauge to indicate the proper pressure range to maintain. TSV's have passed both Mil-std-810G humidity and vibration testing procedures through an independent third party. Each TSV assembly is also individually tested by a qualified technician in our ISO certified facility after assembly.
Request a Quote Datasheet
Description
The TSV series Thermal Shut-off valves combine a fire-safe ball or butterfly valve with a pneumatic actuator and the FM approved FireChek® valve to form a dedicated stand-alone thermal shut-off valve that will close (or open) at a given temperature (165 ̊F standard). This alternative to fusible link valves can be tested and reset without the need to replace any hardware. The valve is held open by charging the actuator through a Schrader (check) valve. There is a clearly labeled gauge to indicate the proper pressure range to maintain. TSV's have passed both Mil-std-810G humidity and vibration testing procedures through an independent third party. Each TSV assembly is also individually tested by a qualified technician in our ISO certified facility after assembly.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Shutoff Valve - TSV Series - Assured Automation
Roselle, NJ, United States
Thermal Shutoff Valve
TSV Series
Thermal Shutoff Valve TSV Series
The TSV series Thermal Shut-off valves combine a fire-safe ball or butterfly valve with a pneumatic actuator and the FM approved FireChek® valve to form a dedicated stand-alone thermal shut-off valve that will close (or open) at a given temperature (165 ̊F standard). This alternative to fusible link valves can be tested and reset without the need to replace any hardware. The valve is held open by charging the actuator through a Schrader (check) valve. There is a clearly labeled gauge to indicate the proper pressure range to maintain. TSV's have passed both Mil-std-810G humidity and vibration testing procedures through an independent third party. Each TSV assembly is also individually tested by a qualified technician in our ISO certified facility after assembly.

The TSV series Thermal Shut-off valves combine a fire-safe ball or butterfly valve with a pneumatic actuator and the FM approved FireChek® valve to form a dedicated stand-alone thermal shut-off valve that will close (or open) at a given temperature (165 ̊F standard). This alternative to fusible link valves can be tested and reset without the need to replace any hardware. The valve is held open by charging the actuator through a Schrader (check) valve. There is a clearly labeled gauge to indicate the proper pressure range to maintain. TSV's have passed both Mil-std-810G humidity and vibration testing procedures through an independent third party. Each TSV assembly is also individually tested by a qualified technician in our ISO certified facility after assembly.

Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number TSV Series
Product Name Thermal Shutoff Valve
Valve Type Ball; Safety; Shut Off
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas
Valve Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V-Port Ball Valve - V Series - Assured Automation
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel (optional feature)
Valve Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
View Details
Brass Check Valve - 112 LF Series - Assured Automation
Specs
Valve Type Swing; Check
Primary Material Brass / Bronze
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details
Angle Seat Valve - Ares & Zeus Series - Assured Automation
Specs
Valve Type Control Valve; Angle; Piston
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Water; Steam; Ink/Paint, Dye, Liquids; Air
View Details