Assured Automation Stainless Steel Ball Valve 21 Series

Description
Description: The 21 series manual ball valves are full port, 316 stainless steel, NPT threaded manual ball valves. They are equipped with a manual handle with a locking device. Features & Benefits • Silicone Free • Full Port for unobstructed flow • Investment cast 2-piece body • Blow-out proof stem • Compact assembly • Locking device Typical Applications • Air Drying Equipment • Sterilizers • Autoclaves • Pollution Control Equipment • Process Control Applications • Laundry Equipment • Textile Dyeing & Drying • Bottling & Dispensing Equipment • Ink & Paint Dispensing
Request a Quote Datasheet
Description
Description: The 21 series manual ball valves are full port, 316 stainless steel, NPT threaded manual ball valves. They are equipped with a manual handle with a locking device. Features & Benefits • Silicone Free • Full Port for unobstructed flow • Investment cast 2-piece body • Blow-out proof stem • Compact assembly • Locking device Typical Applications • Air Drying Equipment • Sterilizers • Autoclaves • Pollution Control Equipment • Process Control Applications • Laundry Equipment • Textile Dyeing & Drying • Bottling & Dispensing Equipment • Ink & Paint Dispensing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Ball Valve - 21 Series - Assured Automation
Roselle, NJ, United States
Stainless Steel Ball Valve
21 Series
Stainless Steel Ball Valve 21 Series
Description: The 21 series manual ball valves are full port, 316 stainless steel, NPT threaded manual ball valves. They are equipped with a manual handle with a locking device. Features & Benefits • Silicone Free • Full Port for unobstructed flow • Investment cast 2-piece body • Blow-out proof stem • Compact assembly • Locking device Typical Applications • Air Drying Equipment • Sterilizers • Autoclaves • Pollution Control Equipment • Process Control Applications • Laundry Equipment • Textile Dyeing & Drying • Bottling & Dispensing Equipment • Ink & Paint Dispensing

Description:
The 21 series manual ball valves are full port, 316 stainless steel, NPT threaded manual ball valves. They are equipped with a manual handle with a locking device.

Features & Benefits
• Silicone Free
• Full Port for unobstructed flow
• Investment cast 2-piece body
• Blow-out proof stem
• Compact assembly
• Locking device

Typical Applications
• Air Drying Equipment
• Sterilizers
• Autoclaves
• Pollution Control Equipment
• Process Control Applications
• Laundry Equipment
• Textile Dyeing & Drying
• Bottling & Dispensing Equipment
• Ink & Paint Dispensing

Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number 21 Series
Product Name Stainless Steel Ball Valve
Valve Type Ball
Primary Material Stainless Steel
Media Water; Steam; Ink/Paint, Dye, Liquids; Air
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Ball Valve - 36 Series - Assured Automation
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Steam; Ink/Paint, Dye, Liquids; Chemical
View Details
Angle Seat Valve - Ares & Zeus Series - Assured Automation
Specs
Valve Type Control Valve; Angle; Piston
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Water; Steam; Ink/Paint, Dye, Liquids; Air
View Details
Pneumatic Axial Valve - VIP Series - Assured Automation
Specs
Valve Type Control Valve
Media Water; Gas; Gasoline / Diesel Fuel; Steam; Oil; Air; Chemical
Valve Size 0.38 inch (9.52 mm)
View Details
High Performance Butterfly Valve - HP Series - Assured Automation
Specs
Valve Type Butterfly
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Steam; Chemical
View Details