Assured Automation Manual Ball Valve 282 Series

Description
Description: The 282 series manual ball valves are full port, brass, manual ball valves. They are available with NPT Female, NPT Male x Female, and Solder end connections. Four different manual handle styles are offered. Features & Benefits: • Full Port for unobstructed flow • Investment cast 2-piece body • Blow-out proof stem • Compact assembly • Locking device available • Adjustable stem packing • 100% factory tested
Request a Quote Datasheet
Description
Description: The 282 series manual ball valves are full port, brass, manual ball valves. They are available with NPT Female, NPT Male x Female, and Solder end connections. Four different manual handle styles are offered. Features & Benefits: • Full Port for unobstructed flow • Investment cast 2-piece body • Blow-out proof stem • Compact assembly • Locking device available • Adjustable stem packing • 100% factory tested
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Ball Valve - 282 Series - Assured Automation
Roselle, NJ, United States
Manual Ball Valve
282 Series
Manual Ball Valve 282 Series
Description: The 282 series manual ball valves are full port, brass, manual ball valves. They are available with NPT Female, NPT Male x Female, and Solder end connections. Four different manual handle styles are offered. Features & Benefits: • Full Port for unobstructed flow • Investment cast 2-piece body • Blow-out proof stem • Compact assembly • Locking device available • Adjustable stem packing • 100% factory tested

Description:

The 282 series manual ball valves are full port, brass, manual ball valves. They are available with NPT Female, NPT Male x Female, and Solder end connections. Four different manual handle styles are offered.

Features & Benefits:

• Full Port for unobstructed flow
• Investment cast 2-piece body
• Blow-out proof stem
• Compact assembly
• Locking device available
• Adjustable stem packing
• 100% factory tested

Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number 282 Series
Product Name Manual Ball Valve
Valve Type Ball
Primary Material Brass / Bronze
Media Steam; Ink/Paint, Dye, Liquids
Valve Size 0.25 to 4.00 inch (6.35 to 101.60 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Ball Valve - 36 Series - Assured Automation
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Steam; Ink/Paint, Dye, Liquids; Chemical
View Details
V-Port Ball Valve - V Series - Assured Automation
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel (optional feature)
Valve Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
View Details
Control Valve - 175257508 - Radwell International
Assured Automation
Specs
Primary Material Brass / Bronze
View Details
V-Port Ball Valve - V Series - Assured Automation
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel (optional feature)
Valve Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
View Details